Search
Filters

YB16WSKW01-5D-JD

Part No :
YB16WSKW01-5D-JD
Manufacturer :
Catalog :
Pushbutton Switches
Description :
SWITCH PUSHBUTTON SPDT 3A 125V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 93,220 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Switches
Manufacturer NKK Switches
Packaging Bulk
Status Active
Type Standard, Illuminated
Circuit SPDT
Switch Function On-On
Current Rating 3A (AC/DC)
Voltage Rating - AC 125V
Voltage Rating - DC 30V
Actuator Type Square, Button
Color - Actuator/Cap Clear (Amber Filter/Diffuser)
Illumination Type, Color LED, Amber
Illumination Voltage (Nominal) 2 VDC
Mounting Panel Mount, Front
Termination Style Solder, Quick Connect - 0.110" (2.8mm)
Ingress Protection IP65 - Dust Tight, Water Resistant
Features Epoxy Sealed Terminals
Panel Cutout Dimensions Circular - 16.00mm Dia
Temperature Range - Operating -25°C to 50°C
Mechanical Life 200,000 Cycles
Electrical Life 100,000 Cycles
Win Source Part Number 1021400-YB16WSKW01-5D-JD
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
The YB16WSKW01-5D-JD is defined as Pushbutton Switches ,included in Switches group. The designer and manufactured of YB16WSKW01-5D-JD is NKK Switches. It is available in WIN SOURCE PHI warehouse. The storage code of YB16WSKW01-5D-JD is 436064. More detailed data for YB16WSKW01-5D-JD, feel free to contact us.
Products specifications
ECAD Module
Categories Switches
Manufacturer NKK Switches
Packaging Bulk
Status Active
Type Standard, Illuminated
Circuit SPDT
Switch Function On-On
Current Rating 3A (AC/DC)
Voltage Rating - AC 125V
Voltage Rating - DC 30V
Actuator Type Square, Button
Color - Actuator/Cap Clear (Amber Filter/Diffuser)
Illumination Type, Color LED, Amber
Illumination Voltage (Nominal) 2 VDC
Mounting Panel Mount, Front
Termination Style Solder, Quick Connect - 0.110" (2.8mm)
Ingress Protection IP65 - Dust Tight, Water Resistant
Features Epoxy Sealed Terminals
Panel Cutout Dimensions Circular - 16.00mm Dia
Temperature Range - Operating -25°C to 50°C
Mechanical Life 200,000 Cycles
Electrical Life 100,000 Cycles
Win Source Part Number 1021400-YB16WSKW01-5D-JD
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for YB16WSKW01-5D-JD
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
YB16WSKW01-5D-JD Price

YB16WSKW01-5D-JD Datasheet
YB16WSKW01-5D-JD Application

YB16WSKW01-5D-JD Replacement
YB16WSKW01-5D-JD Pdf

YB16WSKW01-5D-JD Pinout
YB16WSKW01-5D-JD Image

YB16WSKW01-5D-JD Picture
YB16WSKW01-5D-JD In Stock

YB16WSKW01-5D-JD Distributor
YB16WSKW01-5D-JD Pushbutton Switches

Image
Mfr.Part No
Description
Stock
DIODE ZENER 6.2V 1W DO214AC
20
LOW DROP FIXED AND ADJUSTABLE POSITIVE VOLTAGE REGULATORS
943
IC SDRAM 2GBIT 400MHZ 84FBGA
913

Top Sellers