535234

Part No :
535234
Manufacturer :
3M
Catalog :
Flat Ribbon Cables
Description :
CABLE 6 COND 500' FLAT GRY
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
1+
$81.0460
$81.046
2+
$67.4740
$134.948
3+
$65.5350
$196.605
4+
$63.5960
$254.384
5+
$61.6570
$308.285
6+
$55.8400
$335.040
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,640 pieces
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
Categories Cables, Wires
Manufacturer 3M
Series 3365
Cable Type Flat Cable
Number of Conductors 6
Pitch 0.050" (1.27mm)
Length 500.0' (152.40m)
Wire Gauge 28 AWG
Conductor Strand 7 Strands / 36 AWG
Shielding Unshielded
Jacket Color Gray
Ribbon Thickness 0.035" (0.89mm)
Ribbon Width 0.300" (7.62mm)
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Voltage 300V
Operating Temperature Range -20°C ~ 105°C
Ratings UL Style 2651
Features Zippable
Conductor Material Copper, Tinned
Insulation Resistance 10 GOhm
First Conductor Mark Red
Win Source Part Number 764340-535234
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
3M 535234 is available at WIN SOURCE. Please review product page below for detailed information, including 535234 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 535234 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Cables, Wires
Manufacturer 3M
Series 3365
Cable Type Flat Cable
Number of Conductors 6
Pitch 0.050" (1.27mm)
Length 500.0' (152.40m)
Wire Gauge 28 AWG
Conductor Strand 7 Strands / 36 AWG
Shielding Unshielded
Jacket Color Gray
Ribbon Thickness 0.035" (0.89mm)
Ribbon Width 0.300" (7.62mm)
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Voltage 300V
Operating Temperature Range -20°C ~ 105°C
Ratings UL Style 2651
Features Zippable
Conductor Material Copper, Tinned
Insulation Resistance 10 GOhm
First Conductor Mark Red
Win Source Part Number 764340-535234
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 535234
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
535234 Price

535234 Datasheet
535234 Application

535234 Replacement
535234 Pdf

535234 Pinout
535234 Image

535234 Picture
535234 In Stock

535234 Distributor
535234 Flat Ribbon Cables

Image
Mfr.Part No
Description
Stock
DUAL TRIP POINT SWITCH/DIGITAL S
327
Silicon N Channel Power MOS FET Power Switching
1000
IC REG CTRLR BUCK 16TSSOP
94
RAIL-TO-RAIL SLEEP-MODE OPERATIONAL AMPLIFIER
3
SIDACTOR 58V 400A SURGE DO-214AA
87
HIGH CMR, 10 Mbps TOTEM POLE OUTPUT TYPE 5-PIN SOP PHOTOCOUPLER
45

Top Sellers