Search
Filters

7130SA55JI

IC SRAM 8KBIT 55NS 52PLCC
Availability: 420 in stock
rohs
The 7130SA55JI, categoried into Memory classification, is manufactured on IDT, Integrated Device Technology Inc, supplied in a 52-PLCC (19.13x19.13). The 7130SA55JI is a 8Kb (1K x 8) SRAM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 4.5 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube/Rail
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Dual Port, Asynchronous
Memory Size 8Kb (1K x 8)
Access Time 55ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 52-PLCC (19.13x19.13)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 006407-7130SA55JI
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
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube/Rail
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Dual Port, Asynchronous
Memory Size 8Kb (1K x 8)
Access Time 55ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 52-PLCC (19.13x19.13)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 006407-7130SA55JI
7130SA55JI Price

7130SA55JI Datasheet
7130SA55JI Application

7130SA55JI Replacement
7130SA55JI Pdf

7130SA55JI Pinout
7130SA55JI Image

7130SA55JI Picture
7130SA55JI In Stock

7130SA55JI Distributor
7130SA55JI Memory

Image
Mfr.Part No
Description
Stock
Silicon N/P Channel Power MOS FET Power Switching
42251
DIODE GEN PURP 1KV 2A DO214AC
2815
15MHz, BiMOS Operational Amplifier with MOSFET Input/CMOS Output
11461
Stereo 4fs data input up-sampling filter with bitstream continuous calibration DAC BCC-DAC1
1601
500mA, Low Dropout, Low Noise Ultra-Fast Without Bypass Capacitor CMOS LDO Regulator
32462