The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

PDT003A0X3-SRZ

Part No PDT003A0X3-SRZ
Manufacturer ABB Embedded Power
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.5-5.5V
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
Pricing & Ordering $49.160 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$62.1740
$62.174
2+
$51.0150
$102.030
4+
$49.4210
$197.684
5+
$47.8270
$239.135
6+
$46.2320
$277.392
8+
$41.4500
$331.600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,100 pieces
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
Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 13 Weeks
Features Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.5 ~ 5.5V - - 3A 3V - 14.4V Input
Manufacturer ABB Embedded Power
Series PicoDLynx™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 17-SMD Module
Family Name PDT003
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 555-1262-6, 555-1262-1, 555-1262-2, CC109159546, PDT003A0X3SRZ
Quantity per package 200
Fake Threat In the Open Market 30 pct.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888836-PDT003A0X3-SRZ

Description

ABB Embedded Power presents the PicoDLynx™ series PDT003A0X3-SRZ. This non-isolated PoL module is a digital DC DC converter with one output of 0.5 ~ 5.5V - - 3A 3V - 14.4V input. The package is a 17-SMD module, and it is mounted via surface mount. The part is part of the power supplies - board mount category and has an ECCN of EAR99. The product has a medium popularity with a fake threat of 30% in the open market. Its supply and demand status is limited, with 200 pieces per package. The estimated production lead time is 13 weeks with an MSL level of 2A (4 weeks). The HTSUS is 8504.40.9580, and the other part numbers are 555-1262-6, 555-1262-1, 555-1262-2, CC109159546, PDT003A0X3SRZ.