AC/DC converters are devices that change alternating current into direct current. The power flow direction can be bidirectional. The power flow from the power supply to the load is called rectification, and the power flow from the load back to the power supply is called active inverter. Transmission losses (energy losses) can be reduced by transmitting AC voltages in a high-voltage, low-current manner.
AC/DC CONVERTER 24V 648W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC, 120 ~ 370 VDC Input
AC/DC CONVERTER 12V 30W / Enclosed AC DC Converters 1 Output 12V 2.5A 90 ~ 305 VAC, 120 ~ 370 VDC Input
AC/DC CONVERTER 12V 1050W / Front End AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 850mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
AC/DC CNVT 3.3V 5V 4X12V 1006W / AC DC Converters 9 Output 3.3V 5V 12V 12V 100 ~ 240 VAC Input
AC/DC CONVERTER 36V 200W / Enclosed AC DC Converters 1 Output 36V 88 ~ 264 VAC, 124 ~ 370 VDC Input
AC/DC CONVERTER 12V 2400W / Enclosed AC DC Converters 1 Output 12V 180 ~ 264 VAC, 254 ~ 370 VDC Input
AC/DC CONVERTER 5V 450W / Enclosed AC DC Converters 1 Output 5V 85 ~ 264 VAC, 120 ~ 370 VDC Input
AC/DC CONVERTER 12V 150W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
AC/DC CONVERTER +/-12V 15W / Enclosed AC DC Converters 2 Output 12V -12V 625mA, 625mA 90 ~ 264 VAC, 100 ~ 375 VDC Input
AC/DC CONVERTER 24V 12V 5V 170W / Open Frame AC DC Converters 3 Output 24V 12V 5V 90 ~ 264 VAC Input
AC/DC CONVERTER 24V 756W / Enclosed AC DC Converters 1 Output 24V 85 ~ 305 VAC, 120 ~ 300 VDC Input
AC/DC CONVERTER 48V 749W / Enclosed AC DC Converters 1 Output 48V 85 ~ 305 VAC, 120 ~ 300 VDC Input
AC/DC CONVERTER 12V 12V / Open Frame AC DC Converters 2 Output 12V 12V 85 ~ 132 VAC Input
AC/DC CONVERTER 24V 15W / Open Frame AC DC Converters 1 Output 24V 630mA 80 ~ 264 VAC Input
AC/DC CONVERTER +/-15V 5W / Enclosed AC DC Converters 2 Output 15V -15V 170mA, 170mA 85 ~ 132 VAC, 110 ~ 170 VDC Input
AC/DC CONVERTER +/-12V 5W / Enclosed AC DC Converters 2 Output 12V -12V 220mA, 220mA 85 ~ 132 VAC, 110 ~ 170 VDC Input
AC/DC CONVERTER 5V +/-12V 125W / Open Frame AC DC Converters 3 Output 5V 12V -12V 90 ~ 264 VAC Input
AC/DC CONVERTER 12V 140W / Open Frame AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
AC/DC CONVERTER 3.3V 15W / Enclosed AC DC Converters 1 Output 3.3V 4.5A 80 ~ 264 VAC Input
AC/DC CONVERTER 15V 30W / Open Frame AC DC Converters 1 Output 15V 88 ~ 264 VAC, 120 ~ 370 VDC Input
AC/DC CONVERTER 12V 250/450W / Open Frame AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
OPEN FRAME POWER SUPPLY 800W 12V / Open Frame AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 390 VDC Input
AC/DC CONVERTER 48V 40W / Open Frame AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
AC/DC CONVERTER 15V 40W / Open Frame AC DC Converters 1 Output 15V 90 ~ 264 VAC Input
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
AC/DC CONVERTER 24V 9600W / Enclosed AC DC Converters 1 Output 24V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
AC/DC CONVERTER 48V 10080W / Enclosed AC DC Converters 1 Output 48V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
AC/DC CONVERTER 57V 360W / Open Frame AC DC Converters 1 Output 57V 90 ~ 264 VAC Input
AC/DC CONVERTER 5V 12V -5V 30W / Enclosed AC DC Converters 3 Output 5V 12V -5V 85 ~ 264 VAC, 120 ~ 370 VDC Input
AC/DC CONVERTER 12V 22W / Open Frame AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
AC/DC CONVERTER 24V 250W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC Input
AC/DC CONVERTER 12V 130W / Open Frame AC DC Converters 1 Output 12V 90 ~ 132 VAC, 175 ~ 264 VAC Input
AC/DC CONVERTER 24V 250W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
AC/DC CONVERTER 370V / Enclosed AC DC Converters 1 Output 370V 170 ~ 264 VAC Input
AC/DC CONVERTER 28V 500W / Enclosed AC DC Converters 1 Output 28V 85 ~ 264 VAC Input
AC/DC CONVERTER 27V 200W / Open Frame AC DC Converters 1 Output 27V 90 ~ 264 VAC, 127 ~ 370 VDC Input
AC/DC CNVT 5V 3.3V +/-12V 2X-5V / Enclosed AC DC Converters 5 Output 5V 3.3V 12V -12V 100 ~ 240 VAC Input
AC/DC CONVERTER 15V 65W / Open Frame AC DC Converters 1 Output 15V 80 ~ 264 VAC Input
AC/DC CONVERTER 27V 321W / Open Frame AC DC Converters 1 Output 27V 80 ~ 264 VAC, 113 ~ 370 VDC Input
AC/DC CONVERTER 24V 46W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
AC/DC CONVERTER 36V 45W / Open Frame AC DC Converters 1 Output 36V 90 ~ 264 VAC, 127 ~ 370 VDC Input
AC/DC CONVERTER 5V 20W / Open Frame AC DC Converters 1 Output 5V 85 ~ 264 VAC, 120 ~ 370 VDC Input
AC/DC CONVERTER 3.3V 30W / Open Frame AC DC Converters 1 Output 3.3V 90 ~ 264 VAC Input
AC/DC CONVERTER 24V 76W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
AC/DC CONVERTER 3.3V 50W / Enclosed AC DC Converters 1 Output 3.3V 90 ~ 264 VAC, 127 ~ 370 VDC Input
AC/DC CONVERTER 36V 76W / Enclosed AC DC Converters 1 Output 36V 90 ~ 264 VAC, 127 ~ 370 VDC Input