Search
Filters

CENB1020A0951B01

Part No :
CENB1020A0951B01
Catalog :
ACDC Desktop,Wall Adapters
Description :
AC/DC WALL MOUNT ADAPTER 9V 20W
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 102 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Series CENB1020
Region Utilized North America
Form Wall Mount
Input Type Fixed Blade, Multi-Blade (Sold Separately)
Voltage - Input 100 ~ 240 VAC
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Family AC DC Desktop, Wall Adapters
Power (Watts) 20W
No Load Power Consumption 300mW (Max)
Applications ITE (Commercial)
Efficiency Level V
Operating Temperature Range 0°C ~ 40°C
Output Connector Rectangular, 6 Position
Size / Dimension 3.27" L x 1.85" W x 1.50" H (83.0mm x 47.0mm x 38.0mm)
Approvals CE, cULus
Category Power Supplies - External/Internal (Off-Board)
Input Connector NEMA 1-15P, Multi-Blade (Sold Separately)
Cord Length 59" (1.50m)
Weight 0.331 lb (150.14g)
Win Source Part Number 141069-CENB1020A0951B01
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Voltage - Output 9V
Current - Output (Max) 2A
Power (Watts) - Max 18W
The CENB1020A0951B01 is defined as ACDC Desktop,Wall Adapters ,included in Power Supplies - External/Internal(Off - Board) group. The designer and manufactured of CENB1020A0951B01 is SL Power Electronics Manufacture of Condor/Ault Brands. It is available in WIN SOURCE Shenzhen warehouse. The storage code of CENB1020A0951B01 is 92854. More detailed data for CENB1020A0951B01, feel free to contact us.
Products specifications
ECAD Module
Series CENB1020
Region Utilized North America
Form Wall Mount
Input Type Fixed Blade, Multi-Blade (Sold Separately)
Voltage - Input 100 ~ 240 VAC
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Family AC DC Desktop, Wall Adapters
Power (Watts) 20W
No Load Power Consumption 300mW (Max)
Applications ITE (Commercial)
Efficiency Level V
Operating Temperature Range 0°C ~ 40°C
Output Connector Rectangular, 6 Position
Size / Dimension 3.27" L x 1.85" W x 1.50" H (83.0mm x 47.0mm x 38.0mm)
Approvals CE, cULus
Category Power Supplies - External/Internal (Off-Board)
Input Connector NEMA 1-15P, Multi-Blade (Sold Separately)
Cord Length 59" (1.50m)
Weight 0.331 lb (150.14g)
Win Source Part Number 141069-CENB1020A0951B01
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Voltage - Output 9V
Current - Output (Max) 2A
Power (Watts) - Max 18W
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CENB1020A0951B01
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
CENB1020A0951B01 Price

CENB1020A0951B01 Datasheet
CENB1020A0951B01 Application

CENB1020A0951B01 Replacement
CENB1020A0951B01 Pdf

CENB1020A0951B01 Pinout
CENB1020A0951B01 Image

CENB1020A0951B01 Picture
CENB1020A0951B01 In Stock

CENB1020A0951B01 Distributor
CENB1020A0951B01 ACDC Desktop,Wall Adapters

Image
Mfr.Part No
Description
Stock
IC PROGRAM ADJ RESET SOT23-5
87
SMALLEST 2.25V TO 5.5V UART WITH 16-BYTE FIFO AND POWERSAVE
51
IC GATE OR 2CH 4-INP 14-SOIC
500
FAMILY OF LOW-POWER RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
113
IC DUAL 18-BIT AUDIO DAC 20-SOIC
18
High Performance E2CMOS PLD Generic Array Logic
248
Miniature, 2W, Isolated UNREGULATED DC/DC CONVERTERS
46

Top Sellers