Search
Filters

MWA120024A-12A

Part No : MWA120024A-12A
Manufacturer : Inventus Power
Catalog : ACDC Desktop,Wall Adapters
Description : 24V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 33 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Desktop, Wall Adapters
Manufacturer Inventus Power
Series MWA120
Region Utilized International
Form Desktop (Class I)
Input Type Cord (Sold Separately)
Voltage - Input 85 ~ 264 VAC
Voltage - Output 24V
Current - Output (Max) 5A
Power (Watts) 120W
No Load Power Consumption 500mW (Max)
Applications Medical
Efficiency Level V
Operating Temperature Range 0°C ~ 60°C
Output Connector DIN, 8 Pin
Size / Dimension 7.56" L x 2.45" W x 1.52" H (192.0mm x 62.2mm x 38.7mm)
Approvals CB, CE, cTUVus
Power (Watts) - Max 120W
Input Connector IEC 320-C14
Cord Length 72" (1.83m)
Weight 1.6 lbs (725.7g)
Win Source Part Number 143203-MWA120024A-12A
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
The MWA120024A-12A is defined as ACDC Desktop,Wall Adapters ,included in Power Supplies - External/Internal(Off - Board) group. The designer and manufactured of MWA120024A-12A is Inventus Power. It is available in WIN SOURCE PHI warehouse. The storage code of MWA120024A-12A is 247711. More detailed data for MWA120024A-12A, feel free to contact us.
Products specifications
ECAD Module
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Desktop, Wall Adapters
Manufacturer Inventus Power
Series MWA120
Region Utilized International
Form Desktop (Class I)
Input Type Cord (Sold Separately)
Voltage - Input 85 ~ 264 VAC
Voltage - Output 24V
Current - Output (Max) 5A
Power (Watts) 120W
No Load Power Consumption 500mW (Max)
Applications Medical
Efficiency Level V
Operating Temperature Range 0°C ~ 60°C
Output Connector DIN, 8 Pin
Size / Dimension 7.56" L x 2.45" W x 1.52" H (192.0mm x 62.2mm x 38.7mm)
Approvals CB, CE, cTUVus
Power (Watts) - Max 120W
Input Connector IEC 320-C14
Cord Length 72" (1.83m)
Weight 1.6 lbs (725.7g)
Win Source Part Number 143203-MWA120024A-12A
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MWA120024A-12A
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
MWA120024A-12A Price

MWA120024A-12A Datasheet
MWA120024A-12A Application

MWA120024A-12A Replacement
MWA120024A-12A Pdf

MWA120024A-12A Pinout
MWA120024A-12A Image

MWA120024A-12A Picture
MWA120024A-12A In Stock

MWA120024A-12A Distributor
MWA120024A-12A ACDC Desktop,Wall Adapters

Image
Mfr.Part No
Description
Stock
Three quadrant triacs high commutation
1
SmartSocket 256k
12
IC VREF SERIES 3V SOT-6
3.0V TO 5.0V, 2.3GHz TO 2.7GHz LINEAR POWER AMPLIFIER
500
IC POT DGTL QUAD 10K OHM 24TSSOP
VOICE-BAND AUDIO PROCESSOR (VBAPE)
10
IC COUNTER BIDIRECT SYNC 16TSSOP
59
IC ADC 14BIT PIPELINED 68TQFN
197

Top Sellers