Search
Filters

MWA220048A-11A

48V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Manufacturer: Inventus Power
rohs
Availability: 1,669 In Stock
The MWA220048A-11A is defined as ACDC Desktop,Wall Adapters ,included in Power Supplies - External/Internal(Off - Board) group. The designer and manufactured of MWA220048A-11A is Inventus Power. It is available in WIN SOURCE PHI warehouse. The storage code of MWA220048A-11A is 247712. More detailed data for MWA220048A-11A, feel free to contact us.
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Desktop, Wall Adapters
Manufacturer Inventus Power
Series MWA220
Region Utilized International
Form Desktop (Class I)
Input Type Cord (Sold Separately)
Voltage - Input 85 ~ 264 VAC
Voltage - Output 48V
Current - Output (Max) 4.6A
Power (Watts) 220W
No Load Power Consumption 500mW (Max)
Applications Medical
Efficiency Level V
Operating Temperature Range 0°C ~ 60°C
Output Connector DIN, 5 Pin
Size / Dimension 8.20" L x 2.90" W x 1.60" H (208.0mm x 73.0mm x 39.0mm)
Approvals CB, CE, cTUVus
Power (Watts) - Max 220W
Input Connector IEC 320-C14
Cord Length 72" (1.83m)
Weight 2.1 lbs (952.5g)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 120671-MWA220048A-11A
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Desktop, Wall Adapters
Manufacturer Inventus Power
Series MWA220
Region Utilized International
Form Desktop (Class I)
Input Type Cord (Sold Separately)
Voltage - Input 85 ~ 264 VAC
Voltage - Output 48V
Current - Output (Max) 4.6A
Power (Watts) 220W
No Load Power Consumption 500mW (Max)
Applications Medical
Efficiency Level V
Operating Temperature Range 0°C ~ 60°C
Output Connector DIN, 5 Pin
Size / Dimension 8.20" L x 2.90" W x 1.60" H (208.0mm x 73.0mm x 39.0mm)
Approvals CB, CE, cTUVus
Power (Watts) - Max 220W
Input Connector IEC 320-C14
Cord Length 72" (1.83m)
Weight 2.1 lbs (952.5g)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 120671-MWA220048A-11A
MWA220048A-11A Price

MWA220048A-11A Datasheet
MWA220048A-11A Application

MWA220048A-11A Replacement
MWA220048A-11A Pdf

MWA220048A-11A Pinout
MWA220048A-11A Image

MWA220048A-11A Picture
MWA220048A-11A In Stock

MWA220048A-11A Distributor
MWA220048A-11A ACDC Desktop,Wall Adapters

Image
Mfr.Part No
Description
Stock
TRANS PREBIAS PNP 0.15W VESM
8000
MOSFET N-CH 600V 18A TO-3P
65000
IC OPAMP BUFFER 180MHZ 8SOIC
14626
FIXED IND 400NH 18.5A 1.9 MOHM
435
GREEN MODE PWM CONTROLLER
15822
CMOS STATIC RAM 16K (2K x 8 BIT)
50
MOSFET P-CH 20V 4.5A VS6 2-3T1A
3100