Search
Filters

AT45DB081D-SSU-SL954

Part No : AT45DB081D-SSU-SL954
Manufacturer : Adesto Technologies
Catalog : Memory
Description : IC FLASH 8MBIT 66MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
15+
$3.503
$52.545
35+
$2.964
$103.740
55+
$2.875
$158.125
75+
$2.785
$208.875
95+
$2.695
$256.025
125+
$2.426
$303.250
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 28,462 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Adesto Technologies
Packaging Bulk
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (256 Bytes x 4096 pages)
Max Frequency 66MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1019485-AT45DB081D-SSU-SL954
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The AT45DB081D-SSU-SL954, categoried into Memory classification, is manufactured on Adesto Technologies, supplied in a 8-SOIC. The AT45DB081D-SSU-SL954 is a 8Mb (256 Bytes x 4096 pages) FLASH device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TC) and the operating supply voltage of 2.7 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Adesto Technologies
Packaging Bulk
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (256 Bytes x 4096 pages)
Max Frequency 66MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1019485-AT45DB081D-SSU-SL954
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AT45DB081D-SSU-SL954
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
AT45DB081D-SSU-SL954 Price

AT45DB081D-SSU-SL954 Datasheet
AT45DB081D-SSU-SL954 Application

AT45DB081D-SSU-SL954 Replacement
AT45DB081D-SSU-SL954 Pdf

AT45DB081D-SSU-SL954 Pinout
AT45DB081D-SSU-SL954 Image

AT45DB081D-SSU-SL954 Picture
AT45DB081D-SSU-SL954 In Stock

AT45DB081D-SSU-SL954 Distributor
AT45DB081D-SSU-SL954 Memory

Image
Mfr.Part No
Description
Stock
Ultra-Low-Voltage SC70 Voltage Detectors and μP Reset Circuits
87
IC GATE XOR 4CH 2-INP 14-TSSOP
1806
Dual General Purpose Transistors
300
Quad Bilateral Switch
113

Top Sellers