The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AP10P10GJ-HF

Part No AP10P10GJ-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Fast Switching Characteristic
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
Pricing & Ordering $49.562 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$61.4910
$61.491
2+
$50.4540
$100.908
4+
$48.8780
$195.512
5+
$47.3010
$236.505
6+
$45.7240
$274.344
8+
$40.9940
$327.952
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,780 pieces
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
Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145242-AP10P10GJ-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance

Description

The AP10P10GJ-HF is a power MOSFET transistor manufactured by Advanced Power Electronics Corp. It is designed to handle high current and high voltage applications. With a maximum power dissipation of 230W at Tc, this MOSFET transistor is suitable for use in a wide range of electronic devices. The device has a drain-source breakdown voltage of 55V and a continuous drain current of 150A at 25°C. The maximum gate-source voltage is ±20V, and the maximum Rds On at Id,Vgs is 4.9 mOhm at 75A, 10V. The AP10P10GJ-HF is packaged in a D2PAK case and is available in reel packaging. It is a popular choice among electronic designers and is currently in balance in terms of supply and demand.