Search
Filters

A3974SEDTR

Part No : A3974SEDTR
Manufacturer : Allegro MicroSystems, LLC
Catalog : PMIC - Motor Drivers,Controllers
Description : IC MOTOR DRIVER SER 44PLCC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 818 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Allegro MicroSystems, LLC
Packaging Reel package
Part Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Serial
Technology DMOS
Applications General
Output Current 1.5A
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Load 15 V ~ 50 V
Operating Temperature Range -20°C ~ 150°C (TJ)
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 766703-A3974SEDTR
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Family Name A3974
Introduction Date January 16, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
HCTL-1101-PLC; HCTL-1101#PLC; HCTL-1101;  
Allegro MicroSystems, LLC A3974SEDTR is available at WIN SOURCE. Please review product page below for detailed information, including A3974SEDTR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for A3974SEDTR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Allegro MicroSystems, LLC
Packaging Reel package
Part Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Serial
Technology DMOS
Applications General
Output Current 1.5A
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Load 15 V ~ 50 V
Operating Temperature Range -20°C ~ 150°C (TJ)
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 766703-A3974SEDTR
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
Family Name A3974
Introduction Date January 16, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
HCTL-1101-PLC; HCTL-1101#PLC; HCTL-1101;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for A3974SEDTR
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
A3974SEDTR Price

A3974SEDTR Datasheet
A3974SEDTR Application

A3974SEDTR Replacement
A3974SEDTR Pdf

A3974SEDTR Pinout
A3974SEDTR Image

A3974SEDTR Picture
A3974SEDTR In Stock

A3974SEDTR Distributor
A3974SEDTR PMIC - Motor Drivers,Controllers

Image
Mfr.Part No
Description
Stock
Switching, Inverter Circuit, Interface Circuit And Driver Circuit Applications
8146
4 Mbit 512Kb x8 ZEROPOWER SRAM
252
IC TXRX RS485 LOPWR W/SHTDN8SOIC
IC REG LDO 1.8V 50MA SOT23-5
5099
IC REG CTRLR BUCK 40QFN
400
16-BIT PROGRAMMABLE READ-ONLY MEMORIES

Top Sellers