Search
Filters

A6276EA-T

Part No :
A6276EA-T
Manufacturer :
Catalog :
Board Mount LED Drivers
Description :
IC LED DRIVER LIN 75.5MA 24DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 13 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Allegro MicroSystems, LLC
Packaging Tube
Part Status Obsolete(EOL)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 4.5V
Voltage Supply MAX 5.5V
Voltage - Output 4V
Output Current per Channel 75.5mA
Frequency 20MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-DIP
Win Source Part Number 766805-A6276EA-T
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Family Name A6276
Introduction Date February 03, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
STP16C596AB1R;  LP5018RSMR; LM3643AYFFR;  
Allegro MicroSystems, LLC A6276EA-T is available at WIN SOURCE. Please review product page below for detailed information, including A6276EA-T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for A6276EA-T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Allegro MicroSystems, LLC
Packaging Tube
Part Status Obsolete(EOL)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 4.5V
Voltage Supply MAX 5.5V
Voltage - Output 4V
Output Current per Channel 75.5mA
Frequency 20MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-DIP
Win Source Part Number 766805-A6276EA-T
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Family Name A6276
Introduction Date February 03, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
STP16C596AB1R;  LP5018RSMR; LM3643AYFFR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for A6276EA-T
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
A6276EA-T Price

A6276EA-T Datasheet
A6276EA-T Application

A6276EA-T Replacement
A6276EA-T Pdf

A6276EA-T Pinout
A6276EA-T Image

A6276EA-T Picture
A6276EA-T In Stock

A6276EA-T Distributor
A6276EA-T Board Mount LED Drivers

Image
Mfr.Part No
Description
Stock
Analog Multiplexer/ Demultiplexer
34
TVS DIODE 70.1VWM 113VC DO204AC
7364
IC MCU 8BIT 8KB FLASH 32LQFP / MCU 8-bit 8051 CISC 8KB Flash 3.3V 32-Pin LQFP Tray
1
Up/Down Conv Mixer 3.3V/5V 2.2GHz 36-Pin TQFN EP / IC MIXER 1.7-2.2GHZ DWN 36TQFN
53
ACCELEROMETER 1.5G ANALOG 16QFN
1212
Monolithic Peak Detector with Reset-and-Hold Mode
7
TRANS PNP 12V 4A SOT23F-3
120
Power PCB Relay
10
49 W x 4-ch BTL Audio Power IC
1
5 V, 3.3 V and 2.5 V UART with 16-byte FIFOs
2724

Top Sellers