Search
Filters

A8590KLPTR-T

IC REG BUCK ADJ 3A 16TSSOP
rohs
Availability: 38,500 In Stock
The A8590 has all the control and protection circuitry for the 3.0A regulator, enough to meet the demanding requirements of automotive batteries for wide input voltage. In addition to automotive infotainment applications, the A8590 can be used for group and control center applications as well as Advanced Driver Assistance Systems (ADAS).The A8590 uses pulsed frequency modulation (PFM) to pull the 12VIN (input voltage) pull-down load to less than 50μA while delivering 3.3V / 40μA. After the car was started, the A8590 operating voltage dropped to a minimum of 3.6VIN (input voltage drop) and maintained ± 1.0% output voltage accuracy.
Products specifications
Categories Integrated Circuits
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 10V
Output Current 3A
Frequency - Switching 2.4MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-eTSSOP-EP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1011466-A8590KLPTR-T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 10V
Output Current 3A
Frequency - Switching 2.4MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-eTSSOP-EP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1011466-A8590KLPTR-T
A8590KLPTR-T Price

A8590KLPTR-T Datasheet
A8590KLPTR-T Application

A8590KLPTR-T Replacement
A8590KLPTR-T Pdf

A8590KLPTR-T Pinout
A8590KLPTR-T Image

A8590KLPTR-T Picture
A8590KLPTR-T In Stock

A8590KLPTR-T Distributor
A8590KLPTR-T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC MOSFET DVR 9A NON-INV 8SOIC
40241
OPTOISOLATOR 5.3KV SCR 6SMD
3000
IC ADC 16BIT SAMPLING 28-SOIC
363
POWER LOGIC 8-BIT SHIFT REGISTER
131
IC FLASH 512KBIT 90NS 32PLCC
212