Search
Filters

AS4C128M32MD2-18BCN

Part No :
AS4C128M32MD2-18BCN
Manufacturer :
Catalog :
Memory
Description :
SDRAM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 23,565 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Alliance Memory, Inc.
Packaging Tray
Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile DDR2
Memory Size 4Gb (128M x 32)
Max Frequency 533MHz
Supply Voltage - Operating 1.14 V to 1.95 V
Temperature Range - Operating -25°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 134-FBGA (10x11.5)
Win Source Part Number 1075717-AS4C128M32MD2-18BCN
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Quantity per package 168
The AS4C128M32MD2-18BCN, categoried into Memory classification, is manufactured on Alliance Memory, Inc., supplied in a 134-FBGA (10x11.5). The AS4C128M32MD2-18BCN is a 4Gb (128M x 32) DRAM device.It is rated to operate over the extended industrial temperature range of -25°C to 85°C (TC) and the operating supply voltage of 1.14 V to 1.95 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Alliance Memory, Inc.
Packaging Tray
Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile DDR2
Memory Size 4Gb (128M x 32)
Max Frequency 533MHz
Supply Voltage - Operating 1.14 V to 1.95 V
Temperature Range - Operating -25°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 134-FBGA (10x11.5)
Win Source Part Number 1075717-AS4C128M32MD2-18BCN
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Quantity per package 168
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AS4C128M32MD2-18BCN
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
AS4C128M32MD2-18BCN Price

AS4C128M32MD2-18BCN Datasheet
AS4C128M32MD2-18BCN Application

AS4C128M32MD2-18BCN Replacement
AS4C128M32MD2-18BCN Pdf

AS4C128M32MD2-18BCN Pinout
AS4C128M32MD2-18BCN Image

AS4C128M32MD2-18BCN Picture
AS4C128M32MD2-18BCN In Stock

AS4C128M32MD2-18BCN Distributor
AS4C128M32MD2-18BCN Memory

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK/BOOST 16SSOP
48
IC VOLTAGE MONITOR DUAL SOT23-5
66
IC MUX/DEMUX QUAD 1X1 14SOEIAJ
240
N–Channel JFETs
600
4 M SRAM (512-kword x 8-bit)
2

Top Sellers