Search
Filters

AS7C31024B-15JCNTR

Part No :
AS7C31024B-15JCNTR
Manufacturer :
Catalog :
Memory
Description :
IC SRAM 1MBIT 15NS 32SOJ
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,800 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Alliance Memory, Inc.
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 1Mb (128K x 8)
Access Time 15ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 32-SOJ
Win Source Part Number 1018596-AS7C31024B-15JCNTR
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
The AS7C31024B-15JCNTR, categoried into Memory classification, is manufactured on Alliance Memory, Inc., supplied in a 32-SOJ. The AS7C31024B-15JCNTR is a 1Mb (128K x 8) SRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 3 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Alliance Memory, Inc.
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 1Mb (128K x 8)
Access Time 15ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 32-SOJ
Win Source Part Number 1018596-AS7C31024B-15JCNTR
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AS7C31024B-15JCNTR
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
AS7C31024B-15JCNTR Price

AS7C31024B-15JCNTR Datasheet
AS7C31024B-15JCNTR Application

AS7C31024B-15JCNTR Replacement
AS7C31024B-15JCNTR Pdf

AS7C31024B-15JCNTR Pinout
AS7C31024B-15JCNTR Image

AS7C31024B-15JCNTR Picture
AS7C31024B-15JCNTR In Stock

AS7C31024B-15JCNTR Distributor
AS7C31024B-15JCNTR Memory

Image
Mfr.Part No
Description
Stock
MS-3C Magnetic field Sensor
1148
IC VREF SERIES 4.096V 8SOIC
111
OCTAL D-TYPE LATCH WITH 3 STATE OUTPUTS NON INVERTING
188
IC MCU 8BIT 32KB FLASH 64TQFP / 64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
87
IC REG FLYBACK ISO ADJ TSOT23-5
691
IC MPU SUPERVISORY CIRCUIT 8SOIC
1128

Top Sellers