Search
Filters

AS7C31026B-20TCNTR

Part No :
AS7C31026B-20TCNTR
Manufacturer :
Catalog :
Memory
Description :
IC SRAM 1MBIT 20NS 44TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,180 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Alliance Memory, Inc.
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 1Mb (64K x 16)
Access Time 20ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-TSOP2 (10.2x18.4)
Win Source Part Number 1018598-AS7C31026B-20TCNTR
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
The AS7C31026B-20TCNTR, categoried into Memory classification, is manufactured on Alliance Memory, Inc., supplied in a 44-TSOP2 (10.2x18.4). The AS7C31026B-20TCNTR is a 1Mb (64K x 16) SRAM device.It is rated to operate over the extended industrial temperature range of 0°C to 70°C (TA) and the operating supply voltage of 3 V to 3.6 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Alliance Memory, Inc.
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 1Mb (64K x 16)
Access Time 20ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-TSOP2 (10.2x18.4)
Win Source Part Number 1018598-AS7C31026B-20TCNTR
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AS7C31026B-20TCNTR
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
AS7C31026B-20TCNTR Price

AS7C31026B-20TCNTR Datasheet
AS7C31026B-20TCNTR Application

AS7C31026B-20TCNTR Replacement
AS7C31026B-20TCNTR Pdf

AS7C31026B-20TCNTR Pinout
AS7C31026B-20TCNTR Image

AS7C31026B-20TCNTR Picture
AS7C31026B-20TCNTR In Stock

AS7C31026B-20TCNTR Distributor
AS7C31026B-20TCNTR Memory

Image
Mfr.Part No
Description
Stock
16-Megabit 2.7-volt Only Serial DataFlash
258
FAMILY OF LOW-POWER RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
953
IC MOTOR DRIVER PAR 28HTSSOP
16
DIODE ZENER 24V 1W SOT89
200
Precise Low Dropout Voltage Regulator
3785
N-Channel Enhancement Mode Field Effect Transistor
433
Silicon Avalanche Diodes - 600W Surface Mount Transient Voltage Supressors
155

Top Sellers