Search
Filters

AS7C3256A-12JCN

3.3V 32K X 8 CMOS SRAM (Common I/O)
Manufacturer: Alliance Memory, Inc.
rohs
Rated 5/5 based on 1 customer reviews
Availability: 3,858 In Stock
Alliance Memory, Inc. AS7C3256A-12JCN is available at WIN SOURCE. Please review product page below for detailed information, including AS7C3256A-12JCN price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AS7C3256A-12JCN to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Alliance Memory, Inc.
Packaging Tube
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 12ns
Access Time 12ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 28-BSOJ (0.300", 7.62mm Width)
Manufacturer Package 28-SOJ
Win Source Part Number 1147523-AS7C3256A-12JCN
Manufacturer Homepage www.alsc.com
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
Categories Integrated Circuits (ICs)
Manufacturer Alliance Memory, Inc.
Packaging Tube
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 12ns
Access Time 12ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 28-BSOJ (0.300", 7.62mm Width)
Manufacturer Package 28-SOJ
Win Source Part Number 1147523-AS7C3256A-12JCN
Manufacturer Homepage www.alsc.com
Storage Condition Dry storage cabinet & Humidity protection package
AS7C3256A-12JCN Price

AS7C3256A-12JCN Datasheet
AS7C3256A-12JCN Application

AS7C3256A-12JCN Replacement
AS7C3256A-12JCN Pdf

AS7C3256A-12JCN Pinout
AS7C3256A-12JCN Image

AS7C3256A-12JCN Picture
AS7C3256A-12JCN In Stock

AS7C3256A-12JCN Distributor
AS7C3256A-12JCN Memory

Image
Mfr.Part No
Description
Stock
TrenchMOS transistor Standard level FET
10498
DUAL-CHANNEL, WIDE BANDWIDTH, HIGH LINEARITY LOW NOISE AMPLIFIER
248
LVDS Dual High Speed Differential Driver
3874
MOSFET N-CH 100V 32A DPAK
6026
HIGH IP3 GaAs MMIC MIXER, 2.4 - 4.0 GHz
137
IC FLASH 512KBIT 150NS 32TSOP
131