Search
Filters

AO4884L_001

Part No :
AO4884L_001
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET 2N-CH 40V 10A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel package
Part Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 10A
Rds On (Maximum) @ Id, Vgs 13 mOhm @ 10A, 10V
Vgs(th) (Maximum) @ Id 2.7V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 33nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1950pF @ 20V
Power - Max 2W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 768539-AO4884L_001
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Limited
Alpha & Omega Semiconductor Inc. AO4884L_001 is available at WIN SOURCE. Please review product page below for detailed information, including AO4884L_001 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AO4884L_001 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel package
Part Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 10A
Rds On (Maximum) @ Id, Vgs 13 mOhm @ 10A, 10V
Vgs(th) (Maximum) @ Id 2.7V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 33nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1950pF @ 20V
Power - Max 2W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 768539-AO4884L_001
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AO4884L_001
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
AO4884L_001 Price

AO4884L_001 Datasheet
AO4884L_001 Application

AO4884L_001 Replacement
AO4884L_001 Pdf

AO4884L_001 Pinout
AO4884L_001 Image

AO4884L_001 Picture
AO4884L_001 In Stock

AO4884L_001 Distributor
AO4884L_001 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Dual 4-5-Input OR/NOR Gate
3058
Dual Full-Bridge Motor Driver
100
TVS DIODE 5VWM 28VC SOT23
1
Trans GP BJT NPN 60V 1A 2000mW 4-Pin(3+Tab) SOT-89 T/R / TRANS NPN 60V 1A SOT89
340
434 MHz ASK/FSK Transmitter in 10-pin Package | RF TX IC ASK/FSK 434MHZ 10TFSOP
308
IC SMART LOAD SWITCH SC70-6
1165
2307

Top Sellers