Search
Filters

AO6608

Part No :
AO6608
Catalog :
FETs - Arrays
Description :
MOSFET ARRAY N/P-CH 30/20V 6TSOP / 20V Complementary MOSFET
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 30,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel
FET Type N and P-Channel Complementary
FET Feature Standard
Drain to Source Voltage (Vdss) 30V, 20V
Current - Continuous Drain (Id) at 25°C 3.4A , 3.3A
Rds On (Maximum) at Id, Vgs 60mOhm at 3.4A, 10V, 75mOhm at 3.3A, 4.5V
Vgs(th) (Maximum) at Id 1.5V at 250μA, 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 3nC at 4.5V, 10nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 235pF at 15V, 510pF at 10V
Power - Max 1.25W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-74, SOT-457
Supplier Device Package 6-TSOP
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
Win Source Part Number 801390-AO6608
Alpha & Omega Semiconductor Inc. AO6608 is available at WIN SOURCE. Please review product page below for detailed information, including AO6608 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AO6608 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel
FET Type N and P-Channel Complementary
FET Feature Standard
Drain to Source Voltage (Vdss) 30V, 20V
Current - Continuous Drain (Id) at 25°C 3.4A , 3.3A
Rds On (Maximum) at Id, Vgs 60mOhm at 3.4A, 10V, 75mOhm at 3.3A, 4.5V
Vgs(th) (Maximum) at Id 1.5V at 250μA, 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 3nC at 4.5V, 10nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 235pF at 15V, 510pF at 10V
Power - Max 1.25W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-74, SOT-457
Supplier Device Package 6-TSOP
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
Win Source Part Number 801390-AO6608
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AO6608
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
AO6608 Price

AO6608 Datasheet
AO6608 Application

AO6608 Replacement
AO6608 Pdf

AO6608 Pinout
AO6608 Image

AO6608 Picture
AO6608 In Stock

AO6608 Distributor
AO6608 FETs - Arrays

Image
Mfr.Part No
Description
Stock
TVS DIODE 17V 27.6V DO219AB
900
IC OPAMP CURRENT SENSE 8SO
35
Uninterruptible Power Supply
85
IC GATE OR 3CH 3-INP 14-DIP
137
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR
1
24-bit ΔΣ ADCs with Ultra-low-noise PGIA
639
IC PWR INTRFCE SWITCH 1A 30-SSOP
87
N-Channel 30-V (D-S) MOSFET
6322

Top Sellers