The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AOB2500L

Part No AOB2500L
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description Plastic Encapsulated Device
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
Pricing & Ordering $8.080 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
5+
$11.6420
$58.210
11+
$9.5530
$105.083
17+
$9.2540
$157.318
23+
$8.9560
$205.988
29+
$8.6570
$251.053
39+
$7.7620
$302.718
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 31,020 pieces
MOQ: 5 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 150V
Current - Continuous Drain (Id) @ 25°C 11.5A (Ta), 152A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Vgs(th) (Maximum) @ Id 3.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 136nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 6460pF @ 75V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 2.1W (Ta), 375W (Tc)
Rds On (Maximum) @ Id, Vgs 6.2 mOhm @ 20A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package TO-263 (D2Pak)
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1144870-AOB2500L
Manufacturer Homepage www.aosmd.com
Family Name AOB2500L
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
IPB073N15N5ATMA1; IPB072N15N3 G;   IPB072N15N3GATMA1; 

Description

The Alpha & Omega Semiconductor Inc. AOB2500L is a MOSFET transistor with a current rating of 11.5A at 25°C and 152A at Tc. It has a TO-263-3, D2Pak (2 Leads + Tab), TO-263AB package and is mounted as SMD. The operating temperature range is -55°C to 175°C (TJ). The maximum drive voltage is 6V and 10V for maximum Rds on and minimum Rds on respectively. It has a drain source voltage of 150V and a gate-source threshold voltage (Vgs(th)) of 3.5V @ 250μA. The maximum gate charge (Qg) is 136nC @ 10V and the maximum input capacitance (Ciss) is 6460pF @ 75V. The maximum power dissipation is 2.1W (Ta) and 375W (Tc). The maximum Rds On is 6.2 mOhm @ 20A, 10V. It is categorized under discrete semiconductor products and has high popularity in the market. The fake threat in the open market is 81 percent and the supply and demand status is balanced.