Search
Filters

AOC2411

Part No :
AOC2411
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 30V 3.4A 4WLCSP / Trans MOSFET P-CH 30V 3.4A WLCSP T/R
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Family Name AOC2411
Introduction Date December 11, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Supply and Demand Status Limited
Fake Threat In the Open Market 84 pct.
Popularity Medium
Win Source Part Number 768545-AOC2411
Package 4-UFBGA, WLCSP
Manufacturer Package 4-WLCSP (1.6x1.6)
Mounting SMD
Operating Temperature Range -55°C ~ 150°C (TJ)
Rds On (Maximum) @ Id, Vgs 45 mOhm @ 1A, 4.5V
Power Dissipation (Maximum) 800mW (Ta)
Vgs (Maximum) ±12V
Input Capacitance (Ciss) (Maximum) @ Vds 1630pF @ 15V
Gate Charge (Qg) (Maximum) @ Vgs 20nC @ 4.5V
Vgs(th) (Maximum) @ Id 1.4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Current - Continuous Drain (Id) @ 25°C 3.4A (Ta)
Drain Source Voltage 30V
Technology MOSFET
Channel Type Type P
Part Status Obsolete(EOL)
Packaging Reel package
Manufacturer Alpha & Omega Semiconductor Inc.
Categories Discrete Semiconductor Products
Alpha & Omega Semiconductor Inc. AOC2411 is available at WIN SOURCE. Please review product page below for detailed information, including AOC2411 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AOC2411 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Family Name AOC2411
Introduction Date December 11, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Supply and Demand Status Limited
Fake Threat In the Open Market 84 pct.
Popularity Medium
Win Source Part Number 768545-AOC2411
Package 4-UFBGA, WLCSP
Manufacturer Package 4-WLCSP (1.6x1.6)
Mounting SMD
Operating Temperature Range -55°C ~ 150°C (TJ)
Rds On (Maximum) @ Id, Vgs 45 mOhm @ 1A, 4.5V
Power Dissipation (Maximum) 800mW (Ta)
Vgs (Maximum) ±12V
Input Capacitance (Ciss) (Maximum) @ Vds 1630pF @ 15V
Gate Charge (Qg) (Maximum) @ Vgs 20nC @ 4.5V
Vgs(th) (Maximum) @ Id 1.4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Current - Continuous Drain (Id) @ 25°C 3.4A (Ta)
Drain Source Voltage 30V
Technology MOSFET
Channel Type Type P
Part Status Obsolete(EOL)
Packaging Reel package
Manufacturer Alpha & Omega Semiconductor Inc.
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AOC2411
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
AOC2411 Price

AOC2411 Datasheet
AOC2411 Application

AOC2411 Replacement
AOC2411 Pdf

AOC2411 Pinout
AOC2411 Image

AOC2411 Picture
AOC2411 In Stock

AOC2411 Distributor
AOC2411 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
HIGH CMR, 10 Mbps OPEN COLLECTOR OUTPUT TYPE 8-PIN DIP PHOTOCOUPLER FOR CREEPAGE DISTANCE OF 8 mm
3
Wire-wound Chip Inductors - Molded ctparts.
180
IC REG LDO 2.8V 0.1A SC70-5
2393
Amplifier IC 2-Channel (Stereo) Class AB 8-uMAX
218
CONN RCPT 10POS 0.05 GOLD SMD
4
IC MCU 8BIT 7KB OTP 40DIP
137

Top Sellers