Search
Filters

AOC2414

Part No :
AOC2414
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 8V 4.5A MCSP1.57 / Trans MOSFET N-CH 8V 4.5A 4-Pin Alpha DFN T/R
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 8V
Current - Continuous Drain (Id) @ 25°C 4.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.2V, 2.5V
Vgs(th) (Maximum) @ Id 800mV @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 32nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 2042pF @ 4V
Vgs (Maximum) ±5V
Power Dissipation (Maximum) 550mW (Ta)
Rds On (Maximum) @ Id, Vgs 19 mOhm @ 1.5A, 2.5V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 4-AlphaDFN (1.57x1.57)
Package 4-SMD, No Lead
Win Source Part Number 768547-AOC2414
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Limited
Family Name AOC2414
Introduction Date December 03, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
Si8424CDB-T1-E1; 
Alpha & Omega Semiconductor Inc. AOC2414 is available at WIN SOURCE. Please review product page below for detailed information, including AOC2414 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AOC2414 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 8V
Current - Continuous Drain (Id) @ 25°C 4.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.2V, 2.5V
Vgs(th) (Maximum) @ Id 800mV @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 32nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 2042pF @ 4V
Vgs (Maximum) ±5V
Power Dissipation (Maximum) 550mW (Ta)
Rds On (Maximum) @ Id, Vgs 19 mOhm @ 1.5A, 2.5V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 4-AlphaDFN (1.57x1.57)
Package 4-SMD, No Lead
Win Source Part Number 768547-AOC2414
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Limited
Family Name AOC2414
Introduction Date December 03, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
Si8424CDB-T1-E1; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AOC2414
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
AOC2414 Price

AOC2414 Datasheet
AOC2414 Application

AOC2414 Replacement
AOC2414 Pdf

AOC2414 Pinout
AOC2414 Image

AOC2414 Picture
AOC2414 In Stock

AOC2414 Distributor
AOC2414 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 45V TO220FP
126
5V Step-Down Switching Regulator
231
Switching Transistors
3300
Multilayer Ceramic Capacitors High Capacitance
570
IC GATE NAND 4CH 2-INP 14-DIP
391
3kVDC Isolated 1W Single & Dual Output DC/DC Converters
2-Electrode-Arrester
878
FIXED IND 10NH 200MA 800 MOHM
3000
TRANS NPN PREBIAS/PNP SOT666
400

Top Sellers