Search
Filters

AOC2417

Part No :
AOC2417
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 20V 3.5A 4WLCSP / Trans MOSFET P-CH 20V 3.5A 4-Pin Alpha DFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type P
Technology MOSFET
Drain Source Voltage 20V
Current - Continuous Drain (Id) @ 25°C 3.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Vgs(th) (Maximum) @ Id 1.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 40nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1355pF @ 10V
Vgs (Maximum) ±12V
Power Dissipation (Maximum) 550mW (Ta)
Rds On (Maximum) @ Id, Vgs 32 mOhm @ 1.5A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 4-AlphaDFN (1.57x1.57)
Package 4-SMD, No Lead
Win Source Part Number 768549-AOC2417
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Limited
Family Name AOC2417
Introduction Date November 26, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alpha & Omega Semiconductor Inc. AOC2417 is available at WIN SOURCE. Please review product page below for detailed information, including AOC2417 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AOC2417 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type P
Technology MOSFET
Drain Source Voltage 20V
Current - Continuous Drain (Id) @ 25°C 3.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Vgs(th) (Maximum) @ Id 1.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 40nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1355pF @ 10V
Vgs (Maximum) ±12V
Power Dissipation (Maximum) 550mW (Ta)
Rds On (Maximum) @ Id, Vgs 32 mOhm @ 1.5A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 4-AlphaDFN (1.57x1.57)
Package 4-SMD, No Lead
Win Source Part Number 768549-AOC2417
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Limited
Family Name AOC2417
Introduction Date November 26, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AOC2417
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
AOC2417 Price

AOC2417 Datasheet
AOC2417 Application

AOC2417 Replacement
AOC2417 Pdf

AOC2417 Pinout
AOC2417 Image

AOC2417 Picture
AOC2417 In Stock

AOC2417 Distributor
AOC2417 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TRIMMER 500 OHM 0.25W SMD
1
IC DC/DC UMODULE 10A 104-LGA
135
RF TRANSISTOR NPN SOT-523
1200
SURFACE MOUNT ULTRAFAST RECOVERY RECTIFIER
10200
IC SWIT PWM CM OVP UVLO HV 8DIP
4369
NPN EPITAXIAL PLANAR TYPE(for RF power amplifiers on HF band Mobile radio applications)
OPTOISOLATOR 4.17KV TRIAC 6DIP
200

Top Sellers