Search
Filters

AOI2606

Part No : AOI2606
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET NCH 60V 46A TO251A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,948 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 14A (Ta), 46A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 250μA
Max Gate Charge 75nC @ 10V
Max Input Capacitance 4050pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta), 150W (Tc)
Maximum Rds On at Id,Vgs 6.8 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-251A
Dimension TO-251-3 Stub Leads, IPak
Win Source Part Number 1044416-AOI2606
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
AOI2606, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in TO-251A Through Hole package. The features include 60V drain-source breakdown voltage, 14A (Ta), 46A (Tc) continuous drain current at 25°C ,3.5V @ 250μA gate-source threshold voltage. AOI2606 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 14A (Ta), 46A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 250μA
Max Gate Charge 75nC @ 10V
Max Input Capacitance 4050pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta), 150W (Tc)
Maximum Rds On at Id,Vgs 6.8 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-251A
Dimension TO-251-3 Stub Leads, IPak
Win Source Part Number 1044416-AOI2606
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AOI2606
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
AOI2606 Price

AOI2606 Datasheet
AOI2606 Application

AOI2606 Replacement
AOI2606 Pdf

AOI2606 Pinout
AOI2606 Image

AOI2606 Picture
AOI2606 In Stock

AOI2606 Distributor
AOI2606 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Optocoupler, Phototransistor Output, Dual Channel, SOIC-8 Package
155
PFET Buck Controller for High Power LED Drives
154
IC OSC BINARY CTC PROG 8-SOIC
576
Accelerometer Single ±500g 9V/12V Automotive 16-Pin LFCSP EP Reel package
7789
IC REG LDO 5V 0.2A 6HSOP
235
IC D-TYPE POS TRG SNGL SC70-6
688
OPTOISOLATOR 5KV 2CH TRANS 8SMD
700

Top Sellers