Search
Filters

AON6290

Part No : AON6290
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N CH 100V 28A DFN5X6
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
$1.323
$52.920
90+
$1.120
$100.800
140+
$1.086
$152.040
195+
$1.052
$205.140
250+
$1.018
$254.500
330+
$0.916
$302.280
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 28A (Ta), 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 3.4V @ 250μA
Max Gate Charge 90nC @ 10V
Max Input Capacitance 4600pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 7.3W (Ta), 208W (Tc)
Maximum Rds On at Id,Vgs 4.6 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 1017041-AON6290
Family Name AON6290
Introduction Date July 23, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat 84 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
STL110N10F7;  STL100N10F7;   STL115N10F7AG; 

AON6290, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in 8-DFN (5x6) SMD (SMT) package. The features include 100V drain-source breakdown voltage, 28A (Ta), 85A (Tc) continuous drain current at 25°C ,3.4V @ 250μA gate-source threshold voltage. AON6290 is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 28A (Ta), 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 3.4V @ 250μA
Max Gate Charge 90nC @ 10V
Max Input Capacitance 4600pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 7.3W (Ta), 208W (Tc)
Maximum Rds On at Id,Vgs 4.6 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 1017041-AON6290
Family Name AON6290
Introduction Date July 23, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat 84 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
STL110N10F7;  STL100N10F7;   STL115N10F7AG; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AON6290
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
AON6290 Price

AON6290 Datasheet
AON6290 Application

AON6290 Replacement
AON6290 Pdf

AON6290 Pinout
AON6290 Image

AON6290 Picture
AON6290 In Stock

AON6290 Distributor
AON6290 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
THIS DRAWING IS A CONTROLLED DOCUMENT.
12
Synchronous 4-Bit Up/Down Counters with Mode Control
53
Three-Terminal Low Current Positive Voltage Regulators
296
MOSFET N-CH 30V 17.6A 8-SOIC
47
500 mA Positive Voltage Regulators
1350