Search
Filters

AON6358

Part No : AON6358
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 42A DFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,671 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 42A (Ta), 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 47nC @ 10V
Max Input Capacitance 2200pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 6.2W (Ta), 48W (Tc)
Maximum Rds On at Id,Vgs 2.2 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 1017045-AON6358
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
AON6358, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in 8-DFN (5x6) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 42A (Ta), 85A (Tc) continuous drain current at 25°C ,2.2V @ 250μA gate-source threshold voltage. AON6358 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 42A (Ta), 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 47nC @ 10V
Max Input Capacitance 2200pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 6.2W (Ta), 48W (Tc)
Maximum Rds On at Id,Vgs 2.2 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 1017045-AON6358
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AON6358
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
AON6358 Price

AON6358 Datasheet
AON6358 Application

AON6358 Replacement
AON6358 Pdf

AON6358 Pinout
AON6358 Image

AON6358 Picture
AON6358 In Stock

AON6358 Distributor
AON6358 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 8KB FLASH 28PLCC
1
MICRO HIGH FREQ RF CABLES / Cable Assembly Coaxial 1.5m 32AWG MHF1 to SMA PL-PL Bag
43
5 MHz, Low Noise, RRO, Dual Operational Amplifier with CMOS Input | IC OPAMP GP 2 CIRCUIT 8VSSOP
1609
3V Integrated Processor Companion with Memory
250
TRANS PNP 200V 0.07A TO-92NL
200
IC SUPERVISOR DUAL LV SOT23-5
350
LED EASYWHT WARM WHT 2700K 6SMD
50
IC 12-BIT R-R D/A CONV 8VSSOP
600

Top Sellers