Search
Filters

AON6560

Part No : AON6560
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
50+
€0.956
€47.790
115+
€0.809
€93.047
175+
€0.785
€137.340
240+
€0.761
€182.520
310+
€0.735
€227.943
410+
€0.662
€271.584
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 84A (Ta), 200A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 325nC @ 10V
Max Input Capacitance 11500pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 7.3W (Ta), 208W (Tc)
Maximum Rds On at Id,Vgs 680 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 1017080-AON6560
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Limited
AON6560, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in 8-DFN (5x6) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 84A (Ta), 200A (Tc) continuous drain current at 25°C ,2.2V @ 250μA gate-source threshold voltage. AON6560 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 84A (Ta), 200A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 325nC @ 10V
Max Input Capacitance 11500pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 7.3W (Ta), 208W (Tc)
Maximum Rds On at Id,Vgs 680 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 1017080-AON6560
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AON6560
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
AON6560 Price

AON6560 Datasheet
AON6560 Application

AON6560 Replacement
AON6560 Pdf

AON6560 Pinout
AON6560 Image

AON6560 Picture
AON6560 In Stock

AON6560 Distributor
AON6560 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Precision, Quad, SPST Analog Switches
209
MOSFET N-CH 100V 28A D2PAK
2000
Direct Sequence Spread Spectrum Baseband Processor
228
IC OPAMP GP 2.2MHZ 8SOIC
661
IC GATE AND 4CH 2-INP 14-SOIC
303
IC REG BUCK ADJ 1.5A 10SON
3972

Top Sellers