Search
Filters

AON6932

Part No : AON6932
Catalog : FETs - Arrays
Description : MOSFET 2N-CH 30V 22A/36A 8DFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,999 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel
Transistor Polarity 2 N-Channel (Half Bridge)
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 22A, 36A
Rds On (Maximum) at Id, Vgs 5mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id 2.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 22nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 1037pF at 15V
Maximum Power 3.6W, 4.3W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-PowerVDFN
Supplier Device Package 8-DFN (5x6)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 751854-AON6932
Popularity Low
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
NTMFD4C85NT1G;  AON6920;  AON6974;  
Alpha & Omega Semiconductor Inc. AON6932 is available at WIN SOURCE. Please review product page below for detailed information, including AON6932 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AON6932 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel
Transistor Polarity 2 N-Channel (Half Bridge)
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 22A, 36A
Rds On (Maximum) at Id, Vgs 5mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id 2.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 22nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 1037pF at 15V
Maximum Power 3.6W, 4.3W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-PowerVDFN
Supplier Device Package 8-DFN (5x6)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 751854-AON6932
Popularity Low
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
NTMFD4C85NT1G;  AON6920;  AON6974;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AON6932
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
AON6932 Price

AON6932 Datasheet
AON6932 Application

AON6932 Replacement
AON6932 Pdf

AON6932 Pinout
AON6932 Image

AON6932 Picture
AON6932 In Stock

AON6932 Distributor
AON6932 FETs - Arrays

Image
Mfr.Part No
Description
Stock
CONDUCTIVE POLYMER CHIP CAPACITORS
1338
TRANSFORMER / T1/CEPT/ISDN-PRI TRANSFORMERS
3
IC REG LDO ADJ 0.8A SOT223
1000
LM2901x-Q1 Quadruple Differential Comparator
7
256Kx4 Bit (with OE) High-Speed CMOS Static RAM(5.0V Operating).
192
1.25MM M/M 12POS 26AWG 300MM
4M-BIT [512KX8] CMOS EQUAL SECTOR FLASH MEMORY
2

Top Sellers