Search
Filters

AON6946

Part No : AON6946
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2N-CH 30V 14A/18A 8DFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Half Bridge)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 14A, 18A
Maximum Rds On at Id,Vgs 11.6 mOhm @ 13A, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 15nC @ 10V
Max Input Capacitance 485pF @ 15V
Maximum Power Dissipation 3.5W, 3.9W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (5x6)
Win Source Part Number 1017109-AON6946
Popularity Medium
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Limited
AON6946, produced by Alpha & Omega Semiconductor Inc., is a transistor in 8-DFN (5x6) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 14A, 18A continuous drain current at 25°C ,2.2V @ 250μA gate-source threshold voltage. AON6946 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Half Bridge)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 14A, 18A
Maximum Rds On at Id,Vgs 11.6 mOhm @ 13A, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 15nC @ 10V
Max Input Capacitance 485pF @ 15V
Maximum Power Dissipation 3.5W, 3.9W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (5x6)
Win Source Part Number 1017109-AON6946
Popularity Medium
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AON6946
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
AON6946 Price

AON6946 Datasheet
AON6946 Application

AON6946 Replacement
AON6946 Pdf

AON6946 Pinout
AON6946 Image

AON6946 Picture
AON6946 In Stock

AON6946 Distributor
AON6946 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 64KB FLASH 48LQFP
212
LM3670 Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits | IC REG BUCK 1.875V 350MA SOT23-5
414
MOSFET N-CH DUAL GATE SOT666
1801
IC MOSFET DRVR DUAL HS 4A 8-DIP
1052
RF Transformer
45
Synchronous Simple Switcher Buck Regulator
1
Triple 2-channel analog multiplexer/demultiplexer
1849

Top Sellers