Search
Filters

AON6992

MOSFET 2N-CH 30V 19A/31A
rohs
Availability: 2,000 In Stock
AON6992, produced by Alpha & Omega Semiconductor Inc., is a transistor in 8-DFN-EP (5x6) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 19A, 31A continuous drain current at 25°C ,2.2V @ 250μA gate-source threshold voltage. AON6992 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual) Asymmetrical
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 19A, 31A
Maximum Rds On at Id,Vgs 5.2 mOhm @ 20A, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 13nC @ 10V
Max Input Capacitance 820pF @ 15V
Maximum Power Dissipation 3.1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN-EP (5x6)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1017114-AON6992
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual) Asymmetrical
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 19A, 31A
Maximum Rds On at Id,Vgs 5.2 mOhm @ 20A, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 13nC @ 10V
Max Input Capacitance 820pF @ 15V
Maximum Power Dissipation 3.1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN-EP (5x6)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1017114-AON6992
AON6992 Price

AON6992 Datasheet
AON6992 Application

AON6992 Replacement
AON6992 Pdf

AON6992 Pinout
AON6992 Image

AON6992 Picture
AON6992 In Stock

AON6992 Distributor
AON6992 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
6019
5W SILICON PLANAR ZENER DIODES
500
USB Power-Distribution Switches
3366
MICRO SURFACE MOUNT SCHOTTKY BRIDGE
12000
DIODE ARRAY GP 75V 150MA SOT363
66600
CONN HEADER 49POS .100 SGHT TAIL
9189