Search
Filters

AON6994

MOSFET 2N-CH 30V 19A/26A
rohs
Availability: 18,000 In Stock
AON6994, produced by Alpha & Omega Semiconductor Inc., is a transistor in 8-DFN-EP (5x6) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 19A, 26A continuous drain current at 25°C ,2.2V @ 250μA gate-source threshold voltage. AON6994 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual) Asymmetrical
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 19A, 26A
Maximum Rds On at Id,Vgs 5.2 mOhm @ 20A, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 13nC @ 10V
Max Input Capacitance 820pF @ 15V
Maximum Power Dissipation 3.1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN-EP (5x6)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1017115-AON6994
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual) Asymmetrical
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 19A, 26A
Maximum Rds On at Id,Vgs 5.2 mOhm @ 20A, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 13nC @ 10V
Max Input Capacitance 820pF @ 15V
Maximum Power Dissipation 3.1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN-EP (5x6)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1017115-AON6994
AON6994 Price

AON6994 Datasheet
AON6994 Application

AON6994 Replacement
AON6994 Pdf

AON6994 Pinout
AON6994 Image

AON6994 Picture
AON6994 In Stock

AON6994 Distributor
AON6994 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Zener diode
40125
TRANS 2NPN 65V 0.1A SOT-363
3000
CRTC -2 CRT CONTROLLER
1746
MOSFET 2P-CH 30V 2.9A MICROFET6
3000
Monolithic Linear IC Separately-Excited Step-Down Switching Regulator (Variable Type)
774