Search
Filters

AON7532E

Part No : AON7532E
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 28A 8DFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,918 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 30.5A (Ta), 28A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1950pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 5W (Ta), 28W (Tc)
Maximum Rds On at Id,Vgs 3.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (2.9x2.3)
Dimension 8-SMD, Flat Lead
Win Source Part Number 1017145-AON7532E
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
AON7532E, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in 8-DFN (2.9x2.3) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 30.5A (Ta), 28A (Tc) continuous drain current at 25°C ,2.2V @ 250μA gate-source threshold voltage. AON7532E is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 30.5A (Ta), 28A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1950pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 5W (Ta), 28W (Tc)
Maximum Rds On at Id,Vgs 3.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (2.9x2.3)
Dimension 8-SMD, Flat Lead
Win Source Part Number 1017145-AON7532E
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AON7532E
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
AON7532E Price

AON7532E Datasheet
AON7532E Application

AON7532E Replacement
AON7532E Pdf

AON7532E Pinout
AON7532E Image

AON7532E Picture
AON7532E In Stock

AON7532E Distributor
AON7532E Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 600V 14A D2PAK
15
CAP TANT 68UF 16V 20% 2917
250
LED GREEN/RED CLEAR CHIP SMD / SMD LED
400
IC BUS TXRX 8BIT DUAL 24TSSOP
345
TRANS PREBIAS NPN 200MW SOT323
3426

Top Sellers