AOT22N50L

Part No :
AOT22N50L
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 500V 22A TO220
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
21+
$2.4680
$51.828
49+
$2.0550
$100.695
76+
$1.9960
$151.696
104+
$1.9370
$201.448
134+
$1.8780
$251.652
177+
$1.7010
$301.077
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 52,500 pieces
MOQ: 21 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 22A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 83nC @ 10V
Max Input Capacitance 3710pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 417W (Tc)
Maximum Rds On at Id,Vgs 260 mOhm @ 11A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 1017190-AOT22N50L
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Sufficient
AOT22N50L, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in TO-220 Through Hole package. The features include 500V drain-source breakdown voltage, 22A (Tc) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. AOT22N50L is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 22A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 83nC @ 10V
Max Input Capacitance 3710pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 417W (Tc)
Maximum Rds On at Id,Vgs 260 mOhm @ 11A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 1017190-AOT22N50L
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AOT22N50L
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
AOT22N50L Price

AOT22N50L Datasheet
AOT22N50L Application

AOT22N50L Replacement
AOT22N50L Pdf

AOT22N50L Pinout
AOT22N50L Image

AOT22N50L Picture
AOT22N50L In Stock

AOT22N50L Distributor
AOT22N50L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TERM BLOCK HDR 4POS 90DEG 3.5MM
302
PowerMOS transistors Avalanche energy rated
250
IC REG LINEAR 1.7V 0.15A SOT23-5
3130
Hex D Flip-Flop with Reset
20
TVS DIODE 23.1VWM 37.5VC SMD
5100
LOW-NOISE, HIGH-SPEED, CURRENT FEEDBACK AMPLIFIERS
250

Top Sellers