Search
Filters

AOT2606L

Part No : AOT2606L
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 60V 13A TO220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,179 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 13A (Ta), 72A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 250μA
Max Gate Charge 75nC @ 10V
Max Input Capacitance 4050pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.1W (Ta), 115W (Tc)
Maximum Rds On at Id,Vgs 6.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 1017196-AOT2606L
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
AOT2606L, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in TO-220 Through Hole package. The features include 60V drain-source breakdown voltage, 13A (Ta), 72A (Tc) continuous drain current at 25°C ,3.5V @ 250μA gate-source threshold voltage. AOT2606L is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 13A (Ta), 72A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 250μA
Max Gate Charge 75nC @ 10V
Max Input Capacitance 4050pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.1W (Ta), 115W (Tc)
Maximum Rds On at Id,Vgs 6.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 1017196-AOT2606L
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AOT2606L
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
AOT2606L Price

AOT2606L Datasheet
AOT2606L Application

AOT2606L Replacement
AOT2606L Pdf

AOT2606L Pinout
AOT2606L Image

AOT2606L Picture
AOT2606L In Stock

AOT2606L Distributor
AOT2606L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
+5V Powered Multi-Channel RS-232 Drivers/Receivers
32
Zener diode
3509
IC FPGA 195 I/O 256FTBGA
30
5V ECL ÷4 Divider
9
IC RS-232 DRVR/RCVR 28-SOIC
10
TRANS PREBIAS PNP 0.1W USM
1187
IC CTRLR TCH SCREEN I2C 12DSBGA
8

Top Sellers