Search
Filters

AOT27S60L

Part No :
AOT27S60L
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 600V 27A TO220
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 46 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 27A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 26nC @ 10V
Max Input Capacitance 1294pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 357W (Tc)
Maximum Rds On at Id,Vgs 160 mOhm @ 13.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 1017202-AOT27S60L
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Sufficient
Quantity per package 1k pcs
AOT27S60L, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in TO-220 Through Hole package. The features include 600V drain-source breakdown voltage, 27A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. AOT27S60L is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 27A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 26nC @ 10V
Max Input Capacitance 1294pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 357W (Tc)
Maximum Rds On at Id,Vgs 160 mOhm @ 13.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 1017202-AOT27S60L
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Sufficient
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AOT27S60L
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
AOT27S60L Price

AOT27S60L Datasheet
AOT27S60L Application

AOT27S60L Replacement
AOT27S60L Pdf

AOT27S60L Pinout
AOT27S60L Image

AOT27S60L Picture
AOT27S60L In Stock

AOT27S60L Distributor
AOT27S60L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FILTER SAW 1.96GHZ LOWLOSS SMD
2733
IC OPAMP GP 1.9MHZ RRO 8DIP
253
LOW NOISE 150mA LDO REGULATOR 
2563
IC CPLD 64MC 15NS 68PLCC
107
IC VOLT DETECT OD 3.4V SC-82AB
300
Surface Mount Zener Dio de
500

Top Sellers