Search
Filters

AOT282L

Part No : AOT282L
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 80V 18.5A TO220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,689 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 18.5A (Ta), 105A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 3.5V @ 250μA
Max Gate Charge 178nC @ 10V
Max Input Capacitance 7765pF @ 40V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.1W (Ta), 272.5W (Tc)
Maximum Rds On at Id,Vgs 3.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 1017203-AOT282L
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TK100E08N1;  FDP032N08B_F102;  SUP60030E-GE3; AOT282L;  
AOT282L, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in TO-220 Through Hole package. The features include 80V drain-source breakdown voltage, 18.5A (Ta), 105A (Tc) continuous drain current at 25°C ,3.5V @ 250μA gate-source threshold voltage. AOT282L is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 18.5A (Ta), 105A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 3.5V @ 250μA
Max Gate Charge 178nC @ 10V
Max Input Capacitance 7765pF @ 40V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.1W (Ta), 272.5W (Tc)
Maximum Rds On at Id,Vgs 3.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 1017203-AOT282L
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TK100E08N1;  FDP032N08B_F102;  SUP60030E-GE3; AOT282L;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AOT282L
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
AOT282L Price

AOT282L Datasheet
AOT282L Application

AOT282L Replacement
AOT282L Pdf

AOT282L Pinout
AOT282L Image

AOT282L Picture
AOT282L In Stock

AOT282L Distributor
AOT282L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
1.25mm Height Low-profile SidepushTM (Surface Mount Type)
340
RES SMD 475K OHM 1% 1/8W 0805
3
700MA HIGH SPEED LDO REGULATOR
238
IC AMP CMOS VIDEO 50MHZ 8-DIP
132
DIODE GEN PURP 100V 1A DO204AL
1400
IC MCU 8BIT 14KB FLASH 28QFN
140
QUADRUPLE 2-INPUT POSITIVE-NAND BUFFERS
10

Top Sellers