Search
Filters

AOTF256L

Part No : AOTF256L
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 150V 3A TO220F
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,800 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 3A (Ta), 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.8V @ 250μA
Max Gate Charge 22nC @ 10V
Max Input Capacitance 1165pF @ 75V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.1W (Ta), 33W (Tc)
Maximum Rds On at Id,Vgs 85 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220-3F
Dimension TO-220-3 Full Pack
Win Source Part Number 1017260-AOTF256L
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
AOTF256L, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in TO-220-3F Through Hole package. The features include 150V drain-source breakdown voltage, 3A (Ta), 12A (Tc) continuous drain current at 25°C ,2.8V @ 250μA gate-source threshold voltage. AOTF256L is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 3A (Ta), 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.8V @ 250μA
Max Gate Charge 22nC @ 10V
Max Input Capacitance 1165pF @ 75V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.1W (Ta), 33W (Tc)
Maximum Rds On at Id,Vgs 85 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220-3F
Dimension TO-220-3 Full Pack
Win Source Part Number 1017260-AOTF256L
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AOTF256L
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
AOTF256L Price

AOTF256L Datasheet
AOTF256L Application

AOTF256L Replacement
AOTF256L Pdf

AOTF256L Pinout
AOTF256L Image

AOTF256L Picture
AOTF256L In Stock

AOTF256L Distributor
AOTF256L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TVS DIODE 7VWM 12VC SMB
225
150mA Low-Noise Low-Dropout Linear Regulator
115
TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
18
IC REG LDO POS/NEG ADJ 3A TO220
21
IC FPGA 104 I/O 144QFP
3
IC MULTIPLEXER QUAD 2-CH 16TSSOP
1585
MOSFET N-CH 400V 500MA SOT-223
485

Top Sellers