Search
Filters

AOWF7S65

Part No : AOWF7S65
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 650V 7A TO262F
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 907 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 9.2nC @ 10V
Max Input Capacitance 434pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 650 mOhm @ 3.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 1017336-AOWF7S65
Popularity Medium
Fake Threat In the Open Market 92 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
STFI13NM60N;  AP10N70R-A; AOWF12N65;  
AOWF7S65, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in Through Hole package. The features include 650V drain-source breakdown voltage, 7A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. AOWF7S65 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 9.2nC @ 10V
Max Input Capacitance 434pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 650 mOhm @ 3.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 1017336-AOWF7S65
Popularity Medium
Fake Threat In the Open Market 92 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
STFI13NM60N;  AP10N70R-A; AOWF12N65;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AOWF7S65
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
AOWF7S65 Price

AOWF7S65 Datasheet
AOWF7S65 Application

AOWF7S65 Replacement
AOWF7S65 Pdf

AOWF7S65 Pinout
AOWF7S65 Image

AOWF7S65 Picture
AOWF7S65 In Stock

AOWF7S65 Distributor
AOWF7S65 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LINEAR POS ADJ 1A 8MSOP / 1A High Speed Low VIN LDO
132
Synchronous Buck Controller
160
40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
38
TVS DIODE 3.3VWM 9.9VC SC74
15277
IC MCU 8BIT 16KB FLASH 64QFN
2975

Top Sellers