Search
Filters

AOZ1253PI

Part No :
AOZ1253PI
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 3A SYNC 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 700 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Quantity per package 3k pcs
Alternative Parts
(Cross-Reference)
MP1591DN-LF-Z;  SKY87608-11-577LF; LT3684EDD;  
Supply and Demand Status Limited
Fake Threat In the Open Market 93 pct.
Popularity Medium
Case / Package 8-SO Exposed Pad
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Output Current 3A
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Input Voltage 26V
Minimum Input Voltage 4.5V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Alpha & Omega Semiconductor Inc.
Categories Integrated Circuits
Maximum Output Voltage 26V
Frequency - Switching 620kHz
Win Source Part Number 1017356-AOZ1253PI
The AOZ1253PI is manufactured by Alpha & Omega Semiconductor Inc., which is available in 8-SO Exposed Pad, with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 620kHz switching frequency, which is capable of supplying 3A output current, with an output voltage of 0.6V.
Products specifications
ECAD Module
Quantity per package 3k pcs
Alternative Parts
(Cross-Reference)
MP1591DN-LF-Z;  SKY87608-11-577LF; LT3684EDD;  
Supply and Demand Status Limited
Fake Threat In the Open Market 93 pct.
Popularity Medium
Case / Package 8-SO Exposed Pad
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Output Current 3A
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Input Voltage 26V
Minimum Input Voltage 4.5V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Alpha & Omega Semiconductor Inc.
Categories Integrated Circuits
Maximum Output Voltage 26V
Frequency - Switching 620kHz
Win Source Part Number 1017356-AOZ1253PI
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AOZ1253PI
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
AOZ1253PI Price

AOZ1253PI Datasheet
AOZ1253PI Application

AOZ1253PI Replacement
AOZ1253PI Pdf

AOZ1253PI Pinout
AOZ1253PI Image

AOZ1253PI Picture
AOZ1253PI In Stock

AOZ1253PI Distributor
AOZ1253PI PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
HALF-BRIDGE DRIVER | IC DRIVER HALFBRIDGE 600V 14SOIC
302
EEPROM Serial-2Wire 64K-bit 8K x 8 3.3V/5V 8-Pin SOIC N Tube
82
SAW Components Low-Loss Filter for Mobile Communication 942,5 MHz
869
IC TXRX RS485 HALF DUPLEX 8SOIC
143
HEAT SHRINK TUBING / Heat Shrink Tubing ST Polyolefin Black Thin Piece
154
2MM SOCKET STRIPS / Conn Socket Strip SKT 14 POS 2mm Solder ST Top Entry SMD TIGER EYE™ Tube
3

Top Sellers