Search
Filters

AOZ1269QI-02

Part No : AOZ1269QI-02
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 12A SYNC QFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
$0.948
$52.140
125+
$0.802
$100.250
195+
$0.778
$151.710
270+
$0.754
$203.580
345+
$0.729
$251.505
460+
$0.656
$301.760
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,347 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 75 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 1017361-AOZ1269QI-02
Case / Package 23-QFN (4x4)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 200kHz to 1MHz
Output Current 12A
Maximum Output Voltage 23.8V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Input Voltage 28V
Minimum Input Voltage 2.7V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Alpha & Omega Semiconductor Inc.
Categories Integrated Circuits
The AOZ1269QI-02 is manufactured by Alpha & Omega Semiconductor Inc., which is available in 23-QFN (4x4), with the function of Step-Down. The part operates from 2.7V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 200kHz to 1MHz switching frequency, which is capable of supplying 12A output current, with an output voltage of 0.8V.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 75 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 1017361-AOZ1269QI-02
Case / Package 23-QFN (4x4)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 200kHz to 1MHz
Output Current 12A
Maximum Output Voltage 23.8V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Input Voltage 28V
Minimum Input Voltage 2.7V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Alpha & Omega Semiconductor Inc.
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AOZ1269QI-02
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
AOZ1269QI-02 Price

AOZ1269QI-02 Datasheet
AOZ1269QI-02 Application

AOZ1269QI-02 Replacement
AOZ1269QI-02 Pdf

AOZ1269QI-02 Pinout
AOZ1269QI-02 Image

AOZ1269QI-02 Picture
AOZ1269QI-02 In Stock

AOZ1269QI-02 Distributor
AOZ1269QI-02 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
1.5V Drive Nch MOSFET
156
IC CPLD 64MC 15NS 44PLCC
30
IC REG LDO 1.8V 0.2A SOT23-5
406
IC BUFF/DVR TRI-ST DUAL 20SSOP
93
IC REG LDO 1.85V 0.15A SOT23-5
5536
MOSFET N-CH 100V 75A TO262
965
IC ADC 24BIT 216KHZ SAMP 28-SSOP
1289
POWER SUPPLYPSC486-9IRGDC-DC CON
15

Top Sellers