Search
Filters

AOZ8102DI

Part No : AOZ8102DI
Catalog : TVS - Diodes
Description : TVS DIODE 5VWM 18VC 6DFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.6V
Max Clamping Voltage 18V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 6-DFN
Win Source Part Number 1017410-AOZ8102DI
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
The AOZ8102DI ,from Alpha & Omega Semiconductor Inc., is a Steering (Rail to Rail) diodes, package in a 6-DFN and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Ethernet applicaition. It is rated over a -40°C to 85°C (TJ) temperature range. The rate stand-off voltage for the AOZ8102DI is 5V volts. The minimum breakdown voltage is given for 6.6V. It can support the clamping voltage and peak pulse current of up to 18V and 5A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.6V
Max Clamping Voltage 18V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 6-DFN
Win Source Part Number 1017410-AOZ8102DI
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AOZ8102DI
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
AOZ8102DI Price

AOZ8102DI Datasheet
AOZ8102DI Application

AOZ8102DI Replacement
AOZ8102DI Pdf

AOZ8102DI Pinout
AOZ8102DI Image

AOZ8102DI Picture
AOZ8102DI In Stock

AOZ8102DI Distributor
AOZ8102DI TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC LI-ION BATT PROTECT 8-TSSOP
90
LOGIC-INPUT CMOS QUAD DRIVERS | IC MOSFET DVR QUAD NAND 14CDIP
100
DIODE SCHOTTKY 60V 2A SOD123F
600
Real-Time Clock RTC With NVRAM Control
229
3.3V Octal transceiver/register, non-inverting 3-State
509
Surface Mount Schottky Diodes
348
CONN PLUG 3MM 6POS DL MATE-N-LOK
3
DIODE ARRAY GP 75V 300MA SOT23-3
900
IC REG LDO 5V 0.4A D2PAK
8
TVS DIODE 3VWM 15VC SOT23
7190

Top Sellers