Search
Filters

3580/50 SL005

CBL RIBN 50COND 0.050 GRAY 100'
Manufacturer: Alpha Wire
rohs
Availability: 4,682 In Stock
The 3580/50 SL005 is defined as Flat Ribbon Cables ,included in Cables, Wires group. The designer and manufactured of 3580/50 SL005 is Alpha Wire. It is available in WIN SOURCE PHI warehouse. The storage code of 3580/50 SL005 is 424620. More detailed data for 3580/50 SL005, feel free to contact us.
Products specifications
Categories Cables, Wires
Manufacturer Alpha Wire
Status Active
Cable Type Flat Cable
Number of Conductors 50
Pitch 0.050" (1.27mm)
Length 100.0' (30.48m)
Wire Gauge 28 AWG
Conductor Strand 7 Strands / 36 AWG
Jacket Color Gray
Ribbon Thickness 0.033" (0.84mm)
Ribbon Width 2.500" (63.50mm)
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Voltage 300V
Temperature Range - Operating -20°C to 105°C
Ratings UL Style 2651
Conductor Material Copper, Tinned
First Conductor Mark Red
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1010237-3580/50 SL005
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Cables, Wires
Manufacturer Alpha Wire
Status Active
Cable Type Flat Cable
Number of Conductors 50
Pitch 0.050" (1.27mm)
Length 100.0' (30.48m)
Wire Gauge 28 AWG
Conductor Strand 7 Strands / 36 AWG
Jacket Color Gray
Ribbon Thickness 0.033" (0.84mm)
Ribbon Width 2.500" (63.50mm)
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Voltage 300V
Temperature Range - Operating -20°C to 105°C
Ratings UL Style 2651
Conductor Material Copper, Tinned
First Conductor Mark Red
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1010237-3580/50 SL005
3580/50 SL005 Price

3580/50 SL005 Datasheet
3580/50 SL005 Application

3580/50 SL005 Replacement
3580/50 SL005 Pdf

3580/50 SL005 Pinout
3580/50 SL005 Image

3580/50 SL005 Picture
3580/50 SL005 In Stock

3580/50 SL005 Distributor
3580/50 SL005 Flat Ribbon Cables

Image
Mfr.Part No
Description
Stock
IC DVR RS485/RS422 QUAD 16DIP
360
IC RTC CLK/CALENDAR I2C 8-SOIC
43956
IC 8BIT SHIFT REGISTER 16TSSOP
4831
IC REG BUCK BOOST ADJ 1A 10LFCSP
1217