Search
Filters

5013C SL005

Part No :
5013C SL005
Manufacturer :
Catalog :
Multiple Conductor Cables
Description :
CABLE 3COND 24AWG SLATE 100'
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Cables, Wires
Manufacturer Alpha Wire
Series Xtra-Guard 1
Cable Type Multi-Conductor
Number of Conductors 3
Wire Gauge 24 AWG
Conductor Strand 7/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.163" (4.14mm)
Length 100.0' (30.5m)
Jacket Color Slate
Ratings ISO 10993, UL Style 2464
Features Biological Compatibility, Rip Cord
Voltage 300V
Operating Temperature Range -35°C ~ 105°C
Usage Communication, Control
Jacket (Insulation) Thickness 0.032" (0.81mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Win Source Part Number 766766-5013C SL005
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Alpha Wire 5013C SL005 is available at WIN SOURCE. Please review product page below for detailed information, including 5013C SL005 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 5013C SL005 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Cables, Wires
Manufacturer Alpha Wire
Series Xtra-Guard 1
Cable Type Multi-Conductor
Number of Conductors 3
Wire Gauge 24 AWG
Conductor Strand 7/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.163" (4.14mm)
Length 100.0' (30.5m)
Jacket Color Slate
Ratings ISO 10993, UL Style 2464
Features Biological Compatibility, Rip Cord
Voltage 300V
Operating Temperature Range -35°C ~ 105°C
Usage Communication, Control
Jacket (Insulation) Thickness 0.032" (0.81mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Win Source Part Number 766766-5013C SL005
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 5013C SL005
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
5013C SL005 Price

5013C SL005 Datasheet
5013C SL005 Application

5013C SL005 Replacement
5013C SL005 Pdf

5013C SL005 Pinout
5013C SL005 Image

5013C SL005 Picture
5013C SL005 In Stock

5013C SL005 Distributor
5013C SL005 Multiple Conductor Cables

Image
Mfr.Part No
Description
Stock
IC TRANSCEIVER 1/1 8SOIC / Automotive Fault Protected CAN Transceiver with CAN FD
20
DGTL ISO 2.5KV 6CH SPI 32BGA
321
IC DECODER/DVR LED 8DIGIT 28-DIP / LED Driver 64 Segment 950uA Supply Current 28-Pin PDIP W
CONN RECEPT 55POS TYPE C VERT / Millipacs® Back Plane Connectors, 2mm Hard Metric series-5-row receptacle Module Type C with 55 signal pins
111
NPN SiGe HIGH FREQUENCY TRANSISTOR
15682
IC GATE NAND 1CH 2-INP 6-XSON
2500

Top Sellers