Search
Filters

652 BK038

Part No : 652 BK038
Manufacturer : Alpha Wire
Catalog : Modular - Flat Cable
Description : CABLE MOD COIL 4COND BLACK 10'
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,800 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Cables, Wires
Manufacturer Alpha Wire
Packaging Bulk
Status Active
Cable Type Coil
Number of Conductors 4
Length - Coil Retracted 2.00' (0.61m)
Length - Coil Extended 10' (3.05m)
Jacket Color Black
Wire Gauge 28 AWG
Conductor Strand 19/40
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Coil Diameter 0.592" (15.04mm)
Temperature Range - Operating -20°C to 60°C
Voltage 30V
Conductor Material Copper, Tinned
Win Source Part Number 1021916-652 BK038
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The 652 BK038 is defined as Modular - Flat Cable ,included in Cables, Wires group. The designer and manufactured of 652 BK038 is Alpha Wire. It is available in WIN SOURCE PHI warehouse. The storage code of 652 BK038 is 436593. More detailed data for 652 BK038, feel free to contact us.
Products specifications
ECAD Module
Categories Cables, Wires
Manufacturer Alpha Wire
Packaging Bulk
Status Active
Cable Type Coil
Number of Conductors 4
Length - Coil Retracted 2.00' (0.61m)
Length - Coil Extended 10' (3.05m)
Jacket Color Black
Wire Gauge 28 AWG
Conductor Strand 19/40
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Coil Diameter 0.592" (15.04mm)
Temperature Range - Operating -20°C to 60°C
Voltage 30V
Conductor Material Copper, Tinned
Win Source Part Number 1021916-652 BK038
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 652 BK038
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
652 BK038 Price

652 BK038 Datasheet
652 BK038 Application

652 BK038 Replacement
652 BK038 Pdf

652 BK038 Pinout
652 BK038 Image

652 BK038 Picture
652 BK038 In Stock

652 BK038 Distributor
652 BK038 Modular - Flat Cable

Image
Mfr.Part No
Description
Stock
DIODE, ZENER, 7.5V, 500MW, 5%, D
53588
SENSOR TEMPERATURE SMBUS 10MSOP
31
IC REG 6OUT BCK/LINEAR 20USMD
146
36-75; 1.2; 30; 36
8
High Accuracy Low Dropout Voltage Tracking Regulator
255
325MHz, Single/Dual,Rail-to-Rail Input and Output, Low Distortion, Low Noise Precision Op Amps
238

Top Sellers