Search
Filters

PAM1602 CL005

Part No :
PAM1602 CL005
Manufacturer :
Catalog :
Multiple Conductor Cables
Description :
CABLE 2COND 16AWG CLEAR 100'
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 900 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Cables, Wires
Manufacturer Alpha Wire
Part Status Obsolete(EOL)
Cable Type Multi-Conductor
Number of Conductors 2
Wire Gauge 16 AWG
Conductor Strand 26/30
Conductor Material Copper, Bare; Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.230" (5.84mm)
Length 100.0' (30.5m)
Jacket Color Clear
Voltage 300V
Operating Temperature Range -20°C ~ 60°C
Jacket (Insulation) Thickness 0.027" (0.69mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Win Source Part Number 768422-PAM1602 CL005
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Alpha Wire PAM1602 CL005 is available at WIN SOURCE. Please review product page below for detailed information, including PAM1602 CL005 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for PAM1602 CL005 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Cables, Wires
Manufacturer Alpha Wire
Part Status Obsolete(EOL)
Cable Type Multi-Conductor
Number of Conductors 2
Wire Gauge 16 AWG
Conductor Strand 26/30
Conductor Material Copper, Bare; Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.230" (5.84mm)
Length 100.0' (30.5m)
Jacket Color Clear
Voltage 300V
Operating Temperature Range -20°C ~ 60°C
Jacket (Insulation) Thickness 0.027" (0.69mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Win Source Part Number 768422-PAM1602 CL005
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PAM1602 CL005
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
PAM1602 CL005 Price

PAM1602 CL005 Datasheet
PAM1602 CL005 Application

PAM1602 CL005 Replacement
PAM1602 CL005 Pdf

PAM1602 CL005 Pinout
PAM1602 CL005 Image

PAM1602 CL005 Picture
PAM1602 CL005 In Stock

PAM1602 CL005 Distributor
PAM1602 CL005 Multiple Conductor Cables

Image
Mfr.Part No
Description
Stock
MINIATURE SURFACE MOUNT GLASS PASSIVATED BRIDGE RECTIFIER
1500
IC DAC CMOS DUAL 8BIT 20-SOIC
94
IC MMIC AMP HBT 4GHZ SOT-89
11

Top Sellers