The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

EPF10K50BC356-4

Part No EPF10K50BC356-4
Manufacturer Altera
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 246 I/O 356BGA / FPGA FLEX 10K Family 50K Gates 2880 Cells 125MHz 0.42um Technology 5V 356-Pin BGA
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
Pricing & Ordering $154.965 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$194.4270
$194.427
2+
$174.3140
$348.628
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,760 pieces
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
Categories Integrated Circuits (ICs)
Manufacturer Altera
Series FLEX-10K
Part Status Obsolete(EOL)
Number of LABs/CLBs 360
Number of Logic Elements/Cells 2880
Total RAM Bits 20480
Number of I/O 246
Number of Gates 116000
Operating Supply Voltage 4.75 V ~ 5.25 V
Mounting SMD
Operating Temperature Range 0°C ~ 70°C (TA)
Package 356-LBGA
Manufacturer Package 356-BGA (35x35)
Win Source Part Number 774053-EPF10K50BC356-4
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Family Name EPF10K50
Introduction Date May 22, 2000
ECCN 3A991
Estimated EOL Date Obsolete / End of life

Description

The Altera FLEX-10K series IC is a high-performance FPGA designed for use in electronic devices. It has a total of 360 LABs/CLBs, 2880 logic elements/cells, and 246 I/O pins, making it suitable for handling complex digital designs. This IC operates on an operating supply voltage of 4.75 V to 5.25 V and has a total of 20480 RAM bits and 116000 gates. The package is 356-LBGA and has a mounting type of SMD. This IC is now obsolete (EOL), but alternative parts such as XCS40XL-4PQ240C, XC4013XLA-07PQ240C, and XCS40XL-5PQ240C can be used in its place.