Search
Filters

EPM7064SLC84-6

IC CPLD 64MC 6NS 84PLCC
Manufacturer: Altera
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
Altera EPM7064SLC84-6 is available at WIN SOURCE. Please review product page below for detailed information, including EPM7064SLC84-6 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EPM7064SLC84-6 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Altera
Series MAX 7000S
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.0ns
Voltage Supply - Internal 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks 4
Number of Macrocells 64
Number of Gates 1250
Number of I/O 68
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 84-LCC (J-Lead)
Manufacturer Package 84-PLCC (29.31x29.31)
Win Source Part Number 774157-EPM7064SLC84-6
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
Categories Integrated Circuits (ICs)
Manufacturer Altera
Series MAX 7000S
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.0ns
Voltage Supply - Internal 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks 4
Number of Macrocells 64
Number of Gates 1250
Number of I/O 68
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 84-LCC (J-Lead)
Manufacturer Package 84-PLCC (29.31x29.31)
Win Source Part Number 774157-EPM7064SLC84-6
Storage Condition Dry storage cabinet & Humidity protection package
EPM7064SLC84-6 Price

EPM7064SLC84-6 Datasheet
EPM7064SLC84-6 Application

EPM7064SLC84-6 Replacement
EPM7064SLC84-6 Pdf

EPM7064SLC84-6 Pinout
EPM7064SLC84-6 Image

EPM7064SLC84-6 Picture
EPM7064SLC84-6 In Stock

EPM7064SLC84-6 Distributor
EPM7064SLC84-6 Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
Voltage Detector IC with Adjustable Output Delay
11200
IC OPAMP POWER 4.5MHZ TO3-8
375
Remote 16-bit I/O expander for Fm+ I2C-bus with interrupt and reset
1877
MOSFET N-CH 30V 10.8A 8-SOIC
1070
MOSFET P-CH 30V 0.1A SMCP
134930
IC ADC 16-BIT I2C PROGBL 10-MSOP
10000
ZENER DIODES
12000
IC MANAGER POWER HOTSWAP 14-SOIC
655