Search
Filters

EPM7256EGI192-20

Part No : EPM7256EGI192-20
Manufacturer : Altera
Catalog : Embedded - CPLDs(Complex Programmable Logic Devices)
Description : IC CPLD 256MC 20NS 192PGA
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
$96.000
$96.000
2+
$93.000
$186.000
3+
$90.000
$270.000
4+
$81.000
$324.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 109 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Altera
Series MAX 7000
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type EE PLD
Delay Time tpd(1) Max 20.0ns
Voltage Supply - Internal 4.5 V ~ 5.5 V
Number of Logic Elements/Blocks 16
Number of Macrocells 256
Number of Gates 5000
Number of I/O 164
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 192-BPGA
Manufacturer Package 192-PGA (44.7x44.7)
Manufacturer Homepage www.altera.com
Win Source Part Number 738122-EPM7256EGI192-20
Family Name EPM7256E
Introduction Date October 02, 1998
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Quantity per package 10
Alternative Parts
(Cross-Reference)
EPM7256EGI192-20N; EPM7256ERI208-20;  

Altera EPM7256EGI192-20 is available at WIN SOURCE. Please review product page below for detailed information, including EPM7256EGI192-20 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EPM7256EGI192-20 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Altera
Series MAX 7000
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type EE PLD
Delay Time tpd(1) Max 20.0ns
Voltage Supply - Internal 4.5 V ~ 5.5 V
Number of Logic Elements/Blocks 16
Number of Macrocells 256
Number of Gates 5000
Number of I/O 164
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 192-BPGA
Manufacturer Package 192-PGA (44.7x44.7)
Manufacturer Homepage www.altera.com
Win Source Part Number 738122-EPM7256EGI192-20
Family Name EPM7256E
Introduction Date October 02, 1998
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Quantity per package 10
Alternative Parts
(Cross-Reference)
EPM7256EGI192-20N; EPM7256ERI208-20;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPM7256EGI192-20
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
EPM7256EGI192-20 Price

EPM7256EGI192-20 Datasheet
EPM7256EGI192-20 Application

EPM7256EGI192-20 Replacement
EPM7256EGI192-20 Pdf

EPM7256EGI192-20 Pinout
EPM7256EGI192-20 Image

EPM7256EGI192-20 Picture
EPM7256EGI192-20 In Stock

EPM7256EGI192-20 Distributor
EPM7256EGI192-20 Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
3A, Fast Transient Response, Low Noise,LDO Regulators
20
IC SRAM 36MBIT 250MHZ 165FBGA
3
Multiband RF Power Controllers for EDGE/TDMA
13
IC DAC V-OUT W/REF 12BIT 20-SOIC
114
2-Megabit 256K x 8 OTP EPROM
12
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
5033
FIXED IND 3UH 3.2A 31.2 MOHM SMD
142

Top Sellers