Search
Filters

EPM9560RC240-15

Part No : EPM9560RC240-15
Manufacturer : Altera
Catalog : Embedded - CPLDs(Complex Programmable Logic Devices)
Description : Programmable Logic Device Family
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
$328.696
$328.696
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 522 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Altera
Series MAX 9000
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 15.0ns
Voltage Supply - Internal 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks 35
Number of Macrocells 560
Number of Gates 12000
Number of I/O 191
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 240-BFQFP Exposed Pad
Manufacturer Package 240-RQFP (32x32)
Win Source Part Number 1172285-EPM9560RC240-15
Manufacturer Homepage www.altera.com
Family Name EPM9560
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
EPM9560RC240-15YY; 5M1270ZF256C4N;  
Altera EPM9560RC240-15 is available at WIN SOURCE. Please review product page below for detailed information, including EPM9560RC240-15 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for EPM9560RC240-15 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Altera
Series MAX 9000
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 15.0ns
Voltage Supply - Internal 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks 35
Number of Macrocells 560
Number of Gates 12000
Number of I/O 191
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 240-BFQFP Exposed Pad
Manufacturer Package 240-RQFP (32x32)
Win Source Part Number 1172285-EPM9560RC240-15
Manufacturer Homepage www.altera.com
Family Name EPM9560
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
EPM9560RC240-15YY; 5M1270ZF256C4N;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for EPM9560RC240-15
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
EPM9560RC240-15 Price

EPM9560RC240-15 Datasheet
EPM9560RC240-15 Application

EPM9560RC240-15 Replacement
EPM9560RC240-15 Pdf

EPM9560RC240-15 Pinout
EPM9560RC240-15 Image

EPM9560RC240-15 Picture
EPM9560RC240-15 In Stock

EPM9560RC240-15 Distributor
EPM9560RC240-15 Embedded - CPLDs(Complex Programmable Logic Devices)

Image
Mfr.Part No
Description
Stock
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS NON INVERTED
133
KIT TOWER ROBOT SENSOR MOTOR
N-channel enhancement mode vertical D-MOS transistor
4031
250 V/us APC Amplifier with Integrated Photodiode and Gain Adjust Capability
2500
IC VOLT DETECT 2.6V CMOS SMD
840

Top Sellers