Search
Filters

B43254B9107M000

Part No : B43254B9107M000
Manufacturer : EPCOS (TDK)
Catalog : Aluminum Capacitors
Description : CAP ALUM 100UF 20% 400V SNAP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 35,550 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer EPCOS (TDK)
Packaging Bulk
Status Active
Capacitance 100μF
Tolerance ±20%
Voltage Rating 400V
Lifetime @ Temp. 3000 Hrs @ 105°C
Temperature Range - Operating -25°C to 105°C
Polarization Polar
Applications General Purpose
Ripple Current - Low Frequency 580mA @ 120Hz
Ripple Current - High Frequency 899mA @ 20kHz
Lead Spacing 0.394" (10.00mm)
Height - Seated (Max) 1.063" (27.00mm)
Mounting Through Hole
Dimension Radial, Can - Snap-In
Win Source Part Number 199889-B43254B9107M000
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Sufficient
EPCOS (TDK) B43254B9107M000 is available at WIN SOURCE. Please review product page below for detailed information, including B43254B9107M000 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for B43254B9107M000 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer EPCOS (TDK)
Packaging Bulk
Status Active
Capacitance 100μF
Tolerance ±20%
Voltage Rating 400V
Lifetime @ Temp. 3000 Hrs @ 105°C
Temperature Range - Operating -25°C to 105°C
Polarization Polar
Applications General Purpose
Ripple Current - Low Frequency 580mA @ 120Hz
Ripple Current - High Frequency 899mA @ 20kHz
Lead Spacing 0.394" (10.00mm)
Height - Seated (Max) 1.063" (27.00mm)
Mounting Through Hole
Dimension Radial, Can - Snap-In
Win Source Part Number 199889-B43254B9107M000
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B43254B9107M000
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
B43254B9107M000 Price

B43254B9107M000 Datasheet
B43254B9107M000 Application

B43254B9107M000 Replacement
B43254B9107M000 Pdf

B43254B9107M000 Pinout
B43254B9107M000 Image

B43254B9107M000 Picture
B43254B9107M000 In Stock

B43254B9107M000 Distributor
B43254B9107M000 Aluminum Capacitors

Image
Mfr.Part No
Description
Stock
Dual 1.5A Current Source Camera Flash LED Driver | IC LED DRIVER RGLTR DIM 12DSBGA
12
IC MUX/DEMUX 2:1 CMOS 16-QSOP
2412
IC BATT CHRGR MC HI-EFF 20-QFN
16
IC D-TYPE POS TRG DUAL 14SOIC
103
Chip Inductor (Chip Coil) for General Use Wire Wound Type LQH43M/LQH43N Series
50
IC BUFFER DUAL NON-INV SOT-563
8600
IMU ACCEL/GYRO/TEMP I2C/SPI LGA / always-on 3D accelerometer and 3D gyroscope
972
IC REG BUCK ADJ 0.5A TSOT23-5
13

Top Sellers